location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G1 + Wireless Mouse M235
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P85ET/KIT2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4210M 2.6 GHz
  • - 15.6" 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 55 Wh 65 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver :
The short editorial description of HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Intel Core i5-4210M (2.6GHz, 3MB), 15.6" HD SVA eDP (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB SATA 7200 rpm, DVD±RW SuperMulti DL, Intel HD Graphics 4600, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8 Pro + Wireless Mouse M235
More>>>
HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official marketing text of HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer

Take on tasks in the office or on the road with a durable HP ProBook 640 and HP ProBook 650. These ProBooks are thin, light and packed with productivity features to make work faster and easier. Plus, reliable security solutions keep your data out of the wrong hands.

Features

Windows 8 Pro or other operating systems available

Thinner, tougher taskmaster.
- Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.
- Join forces with the latest generation technology and legacy features your business demands on a new thinner HP ProBook for in the office or on the go.
- Protect existing IT investments with support for existing legacy features such as an optical drive, optional serial ports, VGA and RJ45 connectors.
- Enjoy a desktop experience on your ProBook with various docking options including HP 120W Advanced Docking Station and HP 90W Docking Station.

Design your ideal ProBook.
- Take advantage of the wide range of features and configurable options on the new HP ProBook 600 Series.
- Configure a ProBook made for your business thanks to flexible architecture configurations including the latest Intel® 4th generation processors.
- Experience great visual performance with full-HD display options, AMD 1GDDR5 discrete graphics and native DisplayPort 1.2.
- Bridge distances on the HP ProBook 600 series, optimized for communication with Microsoft Lync, premium audio/video and full-HD display.
- Stay in touch from the office or on the road with powerful connectivity options including 4G WWAN, HP Wireless Hotspot and Bluetooth® 4.0.

Convenient Control.
- Protect data, devices and identities with HP Client Security and use HP Trust Circles to make sure only assigned contacts can access critical files.
- Keep sensitive information in safe hands. HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Enjoy easy and simple integration into your IT environment with HP Client Management Solutions such as optional LANDesk and Intel vPro technology.
- Maintain a productive system environment with stable and consistent images, managed lifecycle transitions and Global Series support you can rely on.

Short summary description HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G1 + Wireless Mouse M235, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP ProBook 650 G1 + Wireless Mouse M235 Intel® Core™ i5 i5-4210M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP ProBook 650 G1 + Wireless Mouse M235. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1L4
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81012
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.9" (378 mm)
Depth
10.1" (257 mm)
Height
0.996" (25.3 mm)
Weight *
5.11 lbs (2.32 kg)
Other features
LightScribe
No
Intel segment tagging
Enterprise