HPE logo

HPE 5130/5510 10GbE SFP+ 2-port Module network switch module

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95385
Info modified on:
26 Jun 2024, 08:06:56
Long product name HPE 5130/5510 10GbE SFP+ 2-port Module network switch module:

5130/5510 10GbE SFP+ 2-port Module

Short summary description HPE 5130/5510 10GbE SFP+ 2-port Module network switch module:

HPE 5130/5510 10GbE SFP+ 2-port Module, SFP+, 10 Gbit/s, HPE FlexNetwork 5130 HI & HPE FlexNetwork 5510 HI, 3.74 x 5.83 x 1.57" (95 x 148 x 40 mm), 7.05 oz (200 g)

Long summary description HPE 5130/5510 10GbE SFP+ 2-port Module network switch module:

HPE 5130/5510 10GbE SFP+ 2-port Module. Fiber optic connector: SFP+. Data transfer rate: 10 Gbit/s. Compatibility: HPE FlexNetwork 5130 HI & HPE FlexNetwork 5510 HI. Dimensions (WxDxH): 3.74 x 5.83 x 1.57" (95 x 148 x 40 mm), Weight: 7.05 oz (200 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.