location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha ZP 18 0 14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZP 18 0 14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32334
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2020 15:55:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha ZP 18 0 14 :
The short editorial description of Wiha ZP 18 0 14

Precision tweezers Professional ESD
More>>>
Short summary description Wiha ZP 18 0 14:
This short summary of the Wiha ZP 18 0 14 data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha ZP 18 0 14, Black, Stainless steel, 0.459 oz (13 g), 4.33" (110 mm)

Long summary description Wiha ZP 18 0 14:
This is an auto-generated long summary of Wiha ZP 18 0 14 based on the first three specs of the first five spec groups.

Wiha ZP 18 0 14. Product color: Black, Stainless steel. Weight: 0.459 oz (13 g), Length: 4.33" (110 mm)

Brand Image Article code product Stock Price from
Wiha

Wiha ZP 16 0 14
(show image)
32346 ZP 16 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel
(show image)
32329 ZP 15 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 20 2 14
(show image)
32336 ZP 20 2 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 11 0 14 Chrome-nickel steel, Stainless steel
(show image)
32327 ZP 11 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 20 1 14 Chrome-nickel steel, Stainless steel
(show image)
32335 ZP 20 1 14 0.00
(excl. VAT)
0 (incl. VAT)