location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch Magnetic Charging Dock - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLDW2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462655880 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:04:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartwatch
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Contact
Long product name Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor :
The short editorial description of Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor

Watch Magnetic Charging Dock - White
More>>>
Short summary description Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor:
This short summary of the Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MLDW2ZM/A, Indoor, AC, White

Long summary description Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor:
This is an auto-generated long summary of Apple MLDW2ZM/A mobile device charger Smartwatch White AC Indoor based on the first three specs of the first five spec groups.

Apple MLDW2ZM/A. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartwatch. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:54:27
Uk has collected 16 expert reviews for Apple Watch Magnetic Charging Dock - White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-01-01 07:54:26
When Apple introduced Nightstand mode in watchOS2, most of the stands in our recent round-up became obsolete—well, obsolete for those of you who want to take advantage of this new convenient charging mode. Nightstand mode only activates when the Apple Wat...
0%
gottabemobile.com
Updated:
2020-01-01 07:54:26
Within several months of the Apple Watch releasing, tons of accessories made their way into the market, especially all kinds of charging docks . However, Apple recently released its own charging dock for its Apple Watch. Here are my thoughts about it so f...
0%
ilounge.com
Updated:
2020-01-01 07:54:26
Apple Watch Magnetic Charging Dock lives up to Apple's minimal aesthetic, packaging included. A simple, soft white circle with a microfiber bottom, the dock is slightly larger than 4” in diameter and weighs 5.6 ounces — enough to keep it from moving aroun...
Bottom line Apple has been introducing more first-party accessories for its devices recently, and part of this push is the company's own Apple Watch Magnetic Charging Dock ($79). The white dock features the inductive Apple charging connector built into its center, wh...
65%
appleinsider.com
Updated:
2020-01-01 07:54:26
Apple dipped a toe into the world of fashion with Apple Watch and Apple Watch accoutrements, including a tie-up with Hermes, but we think the company's latest accessory is also one of its most elegant. And it's a dock...
Good Striking design, Solid build quality and materials, Includes 2m Lightning cable...
Bad Expensive...
Bottom line The Magnetic Charging Dock's inconspicuous launch belies its importance as a harbinger of Apple design, which seems on course to blur the line between tech and fashion. That said, the dock's spaceship-esque design is at odds with almost all current Apple...
90%
Brand Image Article code product Stock Price from
Apple

Apple MLLA2ZM/A mobile device charger Smartwatch White USB Indoor
(show image)
MLLA2ZM/A MLLA2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)