location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI™ Graphics + 3 x USB 3.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-2602
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470395 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver :
The short editorial description of CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver

SenseVision USB 3.0 to HDMI™ Graphics + 3 x USB 3.0
More>>>
CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver:
The official marketing text of CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver as supplied by the manufacturer

The SenseVision USB 3.0 to HDMI™ Graphics Adapter with USB 3.0 Hub enables a quick and convenient connection between your laptop, (Windows) tablet or Ultrabook and an HDMI™ Monitor, Television or Projector. Featuring the advanced DisplayLink DL-3900 chipset, it functions as an external graphics card and delivers high quality video at resolutions up to 2048x1152p. The integrated USB hub offers 3 SuperSpeed USB 3.0 ports, allowing you to use your favorite USB peripherals and storage devices. Therefore, it is the perfect addition for your Laptop or Tablet with limited expansion ports.

Short summary description CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver:
This short summary of the CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 1.4a, USB Type-A, Aluminum, Silver, Operation

Long summary description CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver:
This is an auto-generated long summary of CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver based on the first three specs of the first five spec groups.

CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, HDMI version: 1.4a. Product color: Aluminum, Silver, LED indicators: Operation. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 2.13" (54 mm), Depth: 0.669" (17 mm), Height: 3.82" (97 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4a
USB connector type
USB Type-A
Performance
Number of displays supported
1
Product color *
Aluminum, Silver
LED indicators
Operation
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Ultimate, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
2.13" (54 mm)
Depth
0.669" (17 mm)
Height
3.82" (97 mm)
Weight
4.23 oz (120 g)
Packaging data
Package width
5.31" (135 mm)
Package depth
1.77" (45 mm)
Package height
5.31" (135 mm)
Packaging content
Cables included
USB
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
CLUB3D USB 3.0 Hub 4-Port with Power Adapter CLUB3D USB 3.0 Hub 4-Port with Power Adapter
(show image)
CSV-1431 USB 3.0 Hub 4-Port with Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet
(show image)
CSV-1430 USB 3.0 Hub 3-Port with Gigabit Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station
(show image)
CSV-3242HDA SenseVision USB 3.0 Ultra Smart Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station
(show image)
CSV-3104D SenseVision USB 3.0 4K UHD Mini Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Docking Station CLUB3D SenseVision USB 3.0 4K UHD Docking Station
(show image)
CSV-3103D SenseVision USB 3.0 4K UHD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Gen1 Type A Dual Display Docking Station CLUB3D USB Gen1 Type A Dual Display Docking Station
(show image)
CSV-3242HD USB Gen1 Type A Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station
(show image)
CSV-3203 SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)