location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NOVY Check ‘NOVY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
787 Fusion+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
787
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414425007875
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘NOVY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NOVY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 47.2" (1199 mm) Transparent, White
  • - 815 m³/h Ducted
  • - Fluid dynamic efficiency class: A
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: C
  • - Number of filters: 4
  • - Number of speeds: 4
  • - LED 15 W
  • - A
Long product name NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A :
The short editorial description of NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A

Integrated, Telescopic, 120 cm, 815 m³/u Max, 3 Speed Levels + Power, Touch control
More>>>
Short summary description NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A:
This short summary of the NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A data-sheet is auto-generated and uses the product title and the first six key specs.

NOVY 787 Fusion+, 815 m³/h, Ducted, A, A, C, 39 dB

Long summary description NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A:
This is an auto-generated long summary of NOVY 787 Fusion+ Built-in Transparent, White 815 m³/h A based on the first three specs of the first five spec groups.

NOVY 787 Fusion+. Maximum extraction power: 815 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: A. Type: Built-in, Product color: Transparent, White, Control type: Touch. Number of filters: 4 pc(s). Bulb power: 15 W, Bulb type: LED. Energy efficiency class: A, Connected load: 136 W