Manfrotto logo

Manfrotto NX-BB-IBU backpack Blue Synthetic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14112
Info modified on:
23 Nov 2020, 15:43:50
Long product name Manfrotto NX-BB-IBU backpack Blue Synthetic:

Synthetic Fabric, blue

Short summary description Manfrotto NX-BB-IBU backpack Blue Synthetic:

Manfrotto NX-BB-IBU, Synthetic

Long summary description Manfrotto NX-BB-IBU backpack Blue Synthetic:

Manfrotto NX-BB-IBU. Product main color: Blue. Width: 4.53" (115 mm), Depth: 6.69" (170 mm), Height: 16.1" (410 mm). Material: Synthetic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.