location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke ir3000 FC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ir3000 FC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4460436
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke ir3000 FC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits over the IR port of your existing Fluke Tools
  • - Upgradeable by USB
  • - Immediately enables you to graph, save and share the tool's reading with your team from your smart phone
Guarantee: Three years
Long product name Fluke ir3000 FC Black :
The short editorial description of Fluke ir3000 FC Black

2.4 GHz ISM Band, AAA x 2
More>>>
Short summary description Fluke ir3000 FC Black:
This short summary of the Fluke ir3000 FC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke ir3000 FC, Black, 2.4 GHz, 255.9" (6.5 m), 787.4" (20 m), Fluke, 287. 289. 789

Long summary description Fluke ir3000 FC Black:
This is an auto-generated long summary of Fluke ir3000 FC Black based on the first three specs of the first five spec groups.

Fluke ir3000 FC. Product color: Black, Frequency band: 2.4 GHz, Maximum indoor range: 255.9" (6.5 m). Width: 2.99" (76 mm), Depth: 2.52" (64 mm), Height: 1.26" (32 mm). Battery technology: Alkaline, Battery size: AAA

Country Distributor
United Kingdom 1 distributor(s)