location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blanking Panel Kit (1U, 2U, 4U, 8U) Beige
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8101
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:18
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige :
The short editorial description of APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige

Blanking Panel Kit (1U, 2U, 4U, 8U) Beige
More>>>
APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige:
The official marketing text of APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige as supplied by the manufacturer

Blanking Panel Kit (1U, 2U, 4U, 8U).

Features - Covers open rack space to ensure proper airflow, Promotes Proper Airflow

Includes - Mounting hardware, Qty 1 each: 1U and 2U and 4U and 8U Panel


Physical:

Net weight - 6.00 lbs ( 2.73 kg)

Net Width - 19.00 inches ( 48.26 cm)

Net Depth - 0.10 inches ( 0.25 cm)

Rack Height - 15 U

Color - Beige

Short summary description APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige:
This short summary of the APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige

Long summary description APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige:
This is an auto-generated long summary of APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige based on the first three specs of the first five spec groups.

APC Blanking Panel Kit (1U, 2U, 4U, 8U) Beige

Country Distributor
United Kingdom 1 distributor(s)