location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Meccanoid G15KS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccanoid G15KS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024909
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Meccano Meccanoid G15KS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Programmable robot
  • - Recommended age (min): 10 yr(s)
  • - Material: Polycarbonate
  • - Sound effects
  • - Nickel-Metal Hydride (NiMH) Number of batteries supported: 1
  • - Multicolor
Long product name Meccano Meccanoid G15KS :
The short editorial description of Meccano Meccanoid G15KS

Meccanoid G15KS Personal Robot, NiMH 1800mAh, LED, Bluetooth
More>>>
Meccano Meccanoid G15KS:
The official marketing text of Meccano Meccanoid G15KS as supplied by the manufacturer

When you build a Meccanoid G15KS Personal Robot, you’re building a friend. Built by you using 1,100+ pieces, the G15KS is your 4-foot tall wisecracking best friend! With its amazing voice recognition capabilities and over a thousand pre-programmed phrases, comments and witty comebacks, it can tell jokes and play games!

More than a toy, the Meccanoid G15KS features Meccano’s new innovation in robotics. Meccanoid G15KS uses advanced technology and 8 servo motors to deliver realistic movement.

Programming your Meccanoid G15KS is easy and intuitive – no special skills required! Meccanoid’s powerful, built-in Meccabrain is the key to its programming. It contains 64 megabits of flash memory allowing it to learn movements and record sounds that play back. The Meccanoid G15KS can be programmed in 3 innovative ways:

- Thanks to its Learned Intelligent Movement (LIM) technology, you can simply move its arms and head or speak to it and Meccanoid records what you’re doing and repeats it back to you!

- For more interactive fun, use the Motion Capture feature (powered by Extreme Reality) on the Meccanoid app for your smart device, available for free download. Place your smart device into Meccanoid’s chest, activate the Motion Capture feature and marvel as Meccanoid mirrors your every action!

- Or swipe the on-screen Ragdoll avatar to make Meccanoid twist, turn or move any way you want! With 10 motors to control its head, arms and feet, Meccanoid G15KScan show off some slick moves.

Its amazing voice recognition capabilities and over a thousand pre-programmed phrases, comments and witty comebacks will have you laughing as it tells jokes and fun facts! With a friend like the Meccanoid G15KS Personal Robot, there’s no limit to the fun you can have!

Short summary description Meccano Meccanoid G15KS:
This short summary of the Meccano Meccanoid G15KS data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Meccanoid G15KS, Programmable robot, 10 yr(s), Multicolor

Long summary description Meccano Meccanoid G15KS:
This is an auto-generated long summary of Meccano Meccanoid G15KS based on the first three specs of the first five spec groups.

Meccano Meccanoid G15KS. Product type: Programmable robot, Recommended age (min): 10 yr(s). Battery technology: Nickel-Metal Hydride (NiMH). Material: Polycarbonate, Product color: Multicolor

Features
Product type *
Programmable robot
Product color *
Multicolor
Material *
Polycarbonate
Recommended age (min) *
10 yr(s)
Sound effects
Yes
Mobile operating systems supported
Android, iOS
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Weight & dimensions
Height
48" (1220 mm)
Packaging data
Package type
Box
Packaging content
Batteries included
Yes
Brand Image Article code product Stock Price from
Micronoid Code Micronoid Code
(show image)
6037370 Micronoid Code