VTech logo

VTech Toet Toet Auto's Super RC Racecircuit

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100866
Info modified on:
19 Jan 2024, 14:23:08
Short summary description VTech Toet Toet Auto's Super RC Racecircuit:

VTech Toet Toet Auto's Super RC Racecircuit, 1 yr(s), Batteries included, AAA, Multicolor, Plastic

Long summary description VTech Toet Toet Auto's Super RC Racecircuit:

VTech Toet Toet Auto's Super RC Racecircuit. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Battery type: AAA. Batteries included. Product color: Multicolor, Material: Plastic

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.