VTech logo

VTech Baby Draai & Leer Schildpad

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46196
Info modified on:
10 Jun 2022, 10:06:25
Short summary description VTech Baby Draai & Leer Schildpad:

VTech Baby Draai & Leer Schildpad, 0.75 yr(s), AA, Synthetic, Multicolor

Long summary description VTech Baby Draai & Leer Schildpad:

VTech Baby Draai & Leer Schildpad. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s). Battery type: AA. Material: Synthetic, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.