location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26HF9472/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26HF9472/12
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 25 ms 400:1
  • - 111 W
More>>>
Short summary description Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m²:
This short summary of the Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 26HF9472/12, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 26HF9472/12 TV 26" WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 26HF9472/12. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 400:1. Product color: Silver

Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
26" (66 cm)
Audio
Number of speakers *
2
RMS rated power *
5 W
Audio system
Nicam stereo
Design
Product color *
Silver
Performance
Teletext
10 pages
Power
Power consumption (typical) *
111 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (without stand)
31" (788 mm)
Depth (without stand)
4.45" (113 mm)
Height (without stand)
17.3" (439 mm)
Weight (without stand)
33.1 lbs (15 kg)
Package dimensions (WxDxH)
34 x 23.1 x 11.2" (863 x 587 x 285 mm)
Packaging data
Package weight
41.9 lbs (19 kg)
Other features
Built-in speaker(s)
Yes
Power requirements
AC 90V - 240V 50/60 Hz
Display
LCD WXGA TFT
I/O ports
Audio L/R, CVBS in / out, RGB, Antenna IEC75, FM antenna, PC in VGA & audio L/R in, Analogue audio left / right out, Audio in, RJ12 connector, RJ45 connector