location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meraki 40GbE QSFP 0.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA-CBL-40G-50CM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0810979012436 show
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:54:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m) :
The short editorial description of Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m)

Meraki 40GbE QSFP 0.5m
More>>>
Short summary description Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m):
This short summary of the Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki 40GbE QSFP 0.5m, 19.7" (0.5 m), QSFP+, MS 225/250 Series MS 350 Series MS 400 Series

Long summary description Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m):
This is an auto-generated long summary of Cisco Meraki 40GbE QSFP 0.5m signal cable 19.7" (0.5 m) based on the first three specs of the first five spec groups.

Cisco Meraki 40GbE QSFP 0.5m. Cable length: 19.7" (0.5 m), Cable type: QSFP+, Compatible products: MS 225/250 Series MS 350 Series MS 400 Series

Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)