location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-3000N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-3000N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642763 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Envelopes, Plastic Card
  • - Maximum scan size: 8.5 x 14" (215.9 x 355 mm) Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 30 W
  • - Scanning noise level: 63.9 dB
  • - Internal memory: 256 MB Built-in processor 800 MHz
Guarantee: 1 year
Long product name Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black :
The short editorial description of Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black

ADS-3000N - 50ppm, 600 x 600dpi, 24-bit, ADF, 4.45kg
More>>>
Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black:
The official marketing text of Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

The ImageCenter™ ADS-3000N High-Speed Desktop Scanner with Gigabit Ethernet and SuperSpeed USB 3.0 connectivity offers powerful features for mid- to large size workgroups that help simplify the way documents are captured, managed, processed, and delivered. Using the 50-page capacity auto document feeder, it captures single and double-sided documents in a single pass at speeds of up to 50ppm, making it perfect for scanning multi-page, two-sided business documents, as well as single-page documents up to 196" long, receipts, business cards, photographs, and plastic cards. Easily scan to a wide variety of destinations, including OCR, email, print, network, FTP/SFTP, USB flash memory drive, Microsoft® SharePoint®, as well as mobile devices using the free Brother iPrint&Scan app.

The ImageCenter™ ADS-3000N boasts various integrated image optimization features, including multi-feed detection with paper jam sensor, background removal, blank page removal and deskew support, and many more. It also includes a powerful suite of scanning software, including advanced OCR, PDF editing, and desktop document management programs.

Plus, The ImageCenter™ ADS-3000N is compatible with Kofax VRS®. An industry leader in image processing software, Kofax VRS® dynamically evaluates each scanned page and automatically applies the correct image quality settings for maximum output enhancement, making the ADS-3000N the ideal scanning package for your business.

Short summary description Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-3000N, 8.5 x 14" (215.9 x 355 mm), 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 50 ppm

Long summary description Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ADS-3000N. Maximum scan size: 8.5 x 14" (215.9 x 355 mm), Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product color: Black. Sensor type: Dual CIS, Daily duty cycle (max): 5000 pages, Scan to: FTP, File, HTTP, Image, OCR, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
8.5 x 14" (215.9 x 355 mm)
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (color, A4)
50 ppm
Duplex ADF scan speed (b/w, A4)
100 ipm
Duplex ADF scan speed (color, A4)
100 ipm
Design
Scanner type *
ADF scanner
Product color *
Black
Built-in display *
No
Performance
Sensor type *
Dual CIS
Daily duty cycle (max) *
5000 pages
Scan to
FTP, File, HTTP, Image, OCR, USB
Scan drivers
ICA, ISIS, TWAIN, WIA
Scanning noise level
63.9 dB
Internal memory
256 MB
Built-in processor
Cortex-A9
Processor frequency
800 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7, B8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
30 W
Power consumption (standby)
4.1 W
Power consumption (off)
0.12 W
Power consumption (PowerSave)
2.9 W
Network
Ethernet LAN
Yes
Supported network protocols
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Packaging data
Package width
15" (382 mm)
Package depth
10" (254 mm)
Package height
13" (330 mm)
Package weight
13.7 lbs (6.2 kg)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
12" (306 mm)
Depth
10.2" (258 mm)
Height
9.84" (250 mm)
Weight
9.81 lbs (4.45 kg)
Packaging content
Drivers included
Yes
Technical details
PC connection
RJ-45
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:09
Uk has collected 2 expert reviews for Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2017-11-26 01:55:55
Sign up for our daily newsletter Targeting mid-sized and large workgroups, Brother's ADS-3000N combines USB and Gigabit network connections with a good combination of speed, quality and value. For less than £400, you get a fast 50ppm scan speed, a robust...
Good Fast scan speeds, Good value, Great paperhandling...
Bad No cloud or wireless support, Scan speed drops at higher DPI...
Bottom line Wireless connectivity and cloud support are conspicuous by their absence but the ADS-3000N makes up for this with decent scan speeds and classy output quality. Scan-hungry SMBs that want a networked desktop scanner with a super software bundle should p...
80%
pcmag.com
Updated:
2016-11-14 19:50:09
Aimed at midsize to large workgroups and midsize offices, the Brother ImageCenter ADS-3000N document scanner ($699.99) offers a 50-sheet automatic document feeder (ADF), a 5,000 page-per-day duty cycle, a rated speed of 50 pages per minute (ppm) and 100 i...
Good Offers duplex scanning, Excellent text recognition, Ethernet and USB 3,0, Scans directly to a USB key and through a Wi-Fi access point to mobile devices...
Bad Scan utility offers only limited ability to store profile when scanning from front panel, Slow in scanning to searchable PDF format in testing...
Bottom line The Brother ImageCenter ADS-3000N is a capable document scanner that can connect via USB or Ethernet, scan directly to USB keys, and wirelessly to mobile devices...
70%
pcmag.com
Updated:
2020-06-11 03:58:06
Aimed at midsize to large workgroups and midsize offices, the Brother ImageCenter ADS-3000N document scanner ($699.99) offers a 50-sheet automatic document feeder (ADF), a 5,000 page-per-day duty cycle, a rated speed of 50 pages per minute (ppm) and 100 i...
Good Offers duplex scanning, Excellent text recognition, Ethernet and USB 3.0, Scans directly to a USB key and through a Wi-Fi access point to mobile devices...
Bad Scan utility offers only limited ability to store profile when scanning from front panel, Slow in scanning to searchable PDF format in testing...
Bottom line The Brother ImageCenter ADS-3000N is a capable document scanner that can connect via USB or Ethernet, scan directly to USB keys, and wirelessly to mobile devices...
70%
Brand Image Article code product Stock Price from
Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-1100W ADS-1100W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)