location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC HIghSpeed Pouches laminator pouch 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HighSpeed Laminating Pouch A4 2x125 Micron
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3747348 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816048072 show
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC HIghSpeed Pouches laminator pouch 100 pc(s) :
The short editorial description of GBC HIghSpeed Pouches laminator pouch 100 pc(s)

HIghSpeed Pouches, A4, 216x303mm, 2x125 micron (100)
More>>>
Short summary description GBC HIghSpeed Pouches laminator pouch 100 pc(s):
This short summary of the GBC HIghSpeed Pouches laminator pouch 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC HIghSpeed Pouches, A4, 8.5" (216 mm), 0.00984" (0.25 mm), 11.9" (303 mm), 100 pc(s)

Long summary description GBC HIghSpeed Pouches laminator pouch 100 pc(s):
This is an auto-generated long summary of GBC HIghSpeed Pouches laminator pouch 100 pc(s) based on the first three specs of the first five spec groups.

GBC HIghSpeed Pouches. Format: A4. Width: 8.5" (216 mm), Depth: 0.00984" (0.25 mm), Height: 11.9" (303 mm). Quantity per pack: 100 pc(s)

Brand Image Article code product Stock Price from
GBC

GBC IB049033 laminator pouch 100 pc(s)
(show image)
IB049033 HighSpeed Laminating Pouch A4 2x80 Micron 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion HighSpeed laminator pouch 100 pc(s)
(show image)
3747525 HighSpeed Laminating Pouch A4 2x100 Micron 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC HIghSpeed Pouches laminator pouch 100 pc(s)
(show image)
3747347 HighSpeed Laminating Pouch A4 2x75 Micron 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)