12.5 mm, A4, 100 pcs
GBC RG810810, Black, 115 sheets, Metal, A4, 0.492" (1.25 cm), 100 pc(s)
GBC RG810810. Product color: Black, Maximum capacity: 115 sheets, Material: Metal. Package width: 11" (280 mm), Package depth: 13.8" (350 mm), Package height: 4.72" (120 mm)