location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiPet Friends Kat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiPet Friends Kat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761561232
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidi KidiPet Friends Kat:
This short summary of the VTech Kidi KidiPet Friends Kat data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiPet Friends Kat, Boy/Girl, 5 yr(s)

Long summary description VTech Kidi KidiPet Friends Kat:
This is an auto-generated long summary of VTech Kidi KidiPet Friends Kat based on the first three specs of the first five spec groups.

VTech Kidi KidiPet Friends Kat. Battery type: AAA. Product color: Pink

Features
Product color *
Pink
Material
Synthetic
Animal type(s)
Cat
Recommended age (min) *
5 yr(s)
Recommended age (max)
11 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Everyday life skills training, Critical thinking training, Logical thinking training, Problem solving skills training, Sounds learning, Flora & fauna learning, Creative thinking skills training
Weight & dimensions
Width
4.27" (108.5 mm)
Depth
2.36" (60 mm)
Height
3.67" (93.2 mm)
Weight
5.47 oz (155 g)
Battery
Batteries required
No
Battery
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
6.89" (175 mm)
Package depth
2.6" (66 mm)
Package height
9.49" (241 mm)
Package weight
10.6 oz (300 g)
Package volume
2783.55 cm³
Logistics data
Master (outer) case width
9.53" (242 mm)
Master (outer) case length
7.56" (192 mm)
Master (outer) case height
10.3" (261 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case weight
2.98 lbs (1.35 kg)
Master (outer) case GTIN (EAN/UPC)
43417761561230
Master (outer) case volume
12127.1 cm³
Harmonized System (HS) code
9504500000
Brand Image Article code product Stock Price from
VTech Kidi KidiPet Friends Hond VTech Kidi KidiPet Friends Hond
(show image)
80-156023 KidiPet Friends Hond