location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Spiegeltje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiegeltje
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-73123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417768731232
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby Spiegeltje:
This short summary of the VTech Baby Spiegeltje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Spiegeltje, Sounding, Batteries required, AAA, Plastic, Multicolor

Long summary description VTech Baby Spiegeltje:
This is an auto-generated long summary of VTech Baby Spiegeltje based on the first three specs of the first five spec groups.

VTech Baby Spiegeltje. Recommended age (max): 2 yr(s), Sounding. Batteries required, Battery type: AAA. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (max)
2 yr(s)
Sounding
Yes
Languages support
Dutch
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Hand-eye coordination development, Cause & effect learning, Fine motor skills training, Sounds learning, Music learning, Flora & fauna learning
Power
Batteries required
Yes
Battery type
AAA
Power
Number of batteries supported
2
Weight & dimensions
Weight
6 oz (170 g)
Packaging data
Package width
2.95" (75 mm)
Package depth
8.07" (205 mm)
Package height
7.68" (195 mm)
Package weight
13.4 oz (380 g)
Packaging content
Batteries included
Yes
Other features
Minimum age
6 month(s)