location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBase-SR SFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM761
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 15:41:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+ :
The short editorial description of NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+

SFP+ Transceiver 10GBASE-SR
More>>>
NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+:
The official marketing text of NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+ as supplied by the manufacturer

NETGEAR ProSafe 10 Gigabit SFP+ transceivers fit into M5300, M7100 and M7300 series standard SFP+ interfaces, providing hot-swappable installation and removal. Select Smart switches and Plus switches will also connect 10 Gigabit SFP+ transceivers.

Short summary description NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+:
This short summary of the NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 10GBase-SR SFP+, Fiber optic, 10 Mbit/s, SFP+, LC, SR, 21653.5" (550 m)

Long summary description NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+:
This is an auto-generated long summary of NETGEAR 10GBase-SR SFP+ network transceiver module Fiber optic 10 Mbit/s SFP+ based on the first three specs of the first five spec groups.

NETGEAR 10GBase-SR SFP+. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10 Mbit/s, Interface type: SFP+

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
10 Mbit/s
Interface type *
SFP+
Performance
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
SR
Maximum transfer distance
21653.5" (550 m)
Brand Image Article code product Stock Price from
NETGEAR AFM735 network transceiver module Fiber optic 100 Mbit/s SFP/GBIC NETGEAR AFM735 network transceiver module Fiber optic 100 Mbit/s SFP/GBIC
(show image)
AFM735 AFM735 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)