location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H307220
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:42:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Number of colors: 16.78 million colors
  • - 1 W
  • - 248 W
Long product name Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768)

EX90 - 2600 ANSI Lumens, XGA 1024 x 768, 3LCD, 400:1, 3000h, 2700g
More>>>
Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Ultra Bright and Reliable.
The Epson® EX90 Multimedia Projector delivers ultra bright and colorful presentations that are sure to impress with 2600 lumens, XGA resolution and high-aperture Epson 3LCD technology — all from a 6 lb projector built to go wherever business takes you. The smart choice for any office, it even includes the added flexibility of a Component to VGA Video adapter for use with home entertainment devices. It also includes an energy-efficient E-TORL™ lamp that lasts up to 4000 hours1. Get right to it with Instant On (5-second startup) and auto keystone adjustments. Then, take control of your presentation with the convenient A/V Mute Slide for sleep mode. Just slide it over to instantly shut off images and sound. That way, your audience can focus on you. After you’ve completed your presentation, shut down quickly using the Instant Off® function, and head off to that next important meeting.

Short summary description Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EX90, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, 15 - 92 kHz

Long summary description Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EX90. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.12 mm. Noise level: 35 dB. RMS rated power: 1 W

Projector
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.12 mm
F-number (relative aperture)
1.6
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Composite video in *
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
1 W
Power
Power consumption (typical) *
248 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Aspect ratio
4:3
Power requirements
100 – 240 V, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:11:47
Uk has collected 1 expert review for Epson EX90 data projector 2600 ANSI lumens LCD XGA (1024x768) and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Source Review comments Score
computershopper.com
Updated:
2011-09-26 07:11:47
Whether youre looking for a projector thatll wow potential clients or a home user ready to entertain the neighbors with “drive-in” night, the Epson EX90 Multimedia Projector is sure to satisfy. You can find cheaper projectors than the $89...
Good Very bright image; excellent color reproduction in Windows apps; good video reproduction; easy setup...
Bad Monaural speaker could be louder; a bit bulky for constant road use; slightly yellowish skin tones in DVD reproduction...
Bottom line No need to dim the lights and draw the shades with the Epson EX90: this portable projector has enough candle power to use even in a bright room...
82%