Nokia logo

Nokia 7270 GSM 4.27 oz (121 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93293
Info modified on:
26 Feb 2024, 15:20:31
Long product name Nokia 7270 GSM 4.27 oz (121 g) Black:

Nokia 7270 eGSM900/GSM1800/1900

Short summary description Nokia 7270 GSM 4.27 oz (121 g) Black:

Nokia 7270 GSM, 128 x 160 pixels, 760 mAh, Black

Long summary description Nokia 7270 GSM 4.27 oz (121 g) Black:

Nokia 7270 GSM. Display resolution: 128 x 160 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 270 h. Weight: 4.27 oz (121 g). Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.