Tripp Lite logo

Tripp Lite U280-010-ST mobile device charger Universal Black AC Indoor

Data-sheet quality:
created/standardized by Icecat
Product views:
118722
Info modified on:
10 Aug 2024, 09:37:58
Guarantee:
1-year limited warranty
Long product name Tripp Lite U280-010-ST mobile device charger Universal Black AC Indoor:

10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output

Tripp Lite U280-010-ST mobile device charger Universal Black AC Indoor:

Whether you’re at home or in the office, Tripp Lite’s U280-010-ST 10-Port USB Charging Station provides plenty of ports and power to keep all your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to ten tablets, cell phones, laptops and other devices at the same time. It doesn’t require a computer, so you can take it anywhere AC power is available.

To charge your USB devices, simply plug the included external dual-voltage (100V–240V) power supply into any NEMA 5-15R outlet, and connect your devices to the available USB ports. The charger protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. A front LED indicates the unit is turned on and receiving AC power.

The U280-010-ST delivers up to 5V, 2.4A to each port, which is perfect for charging even battery-intensive devices like the Apple® iPad®. Plus, adjustable brackets on top of the charger allow it to also act as storage, providing space to neatly organize devices while they charge. You can adjust the brackets to accommodate the number and size of the devices being charged.

Charges Up to 10 Devices at the Same Time

● Ideal for charging tablets, cell phones, laptops and other devices at home or work
● Connect devices to unit’s USB ports for proficient charging
● Charges anywhere AC power is available—no computer required

Provides Plenty of Juice for Charging

● Delivers up to 5V, 2.4A per port, enough for charging battery-intensive devices like the Apple iPad
● Protects against overheating, overcurrent and overcharging

Also Functions as Efficient Storage

● Includes 14 adjustable brackets that neatly organize devices while they charge
● Brackets are adjustable to accommodate number and size of devices being charged

Easy to Use

● Included external dual-voltage (100–240V) power supply plugs into any NEMA 5-15R outlet
● Front LED indicates when unit is turned on and receiving AC power

● Up to 5V, 2.4A per port for charging battery-intensive devices
● External dual-voltage power supply with NEMA 5-15P plug
● Protects against overheating, overcurrent and overcharging
● Includes 14 adjustable storage brackets for organizing devices
● Charges anywhere AC power is available—no computer required

System Requirements

● For international use, the P058-006 (Europe) or P060-006 (UK) power cords can be purchased separately

Package Includes

● 10-Port USB Charging Station
● External Power Supply with C6 Inlet (Input: 100–240V, 50/60 Hz, 2A; Max Output: 12V, 8A, 0.91 m)
● C5 to 5-15P Power Cord
● (14) Storage brackets
● Owner's manual

Batteries not Required to Operate

Short summary description Tripp Lite U280-010-ST mobile device charger Universal Black AC Indoor:

Tripp Lite U280-010-ST, Indoor, AC, 5 V, Black

Long summary description Tripp Lite U280-010-ST mobile device charger Universal Black AC Indoor:

Tripp Lite U280-010-ST. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 10, Power protection features: Over current, Overcharge, Overheating. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.