location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcasa Check ‘Alcasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25-pin D-Sub - 36-pin Centronics, 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4016
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Alcasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alcasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Connector 1: 25-pin D-Sub
  • - Connector 2: 36-pin Centronics
  • - Male/Male
  • - Gray
More>>>
Short summary description Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m):
This short summary of the Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m, Gray, 25-pin D-Sub, 36-pin Centronics, 70.9" (1.8 m), Male/Male

Long summary description Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m):
This is an auto-generated long summary of Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m parallel cable Gray 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Alcasa 25-pin D-Sub - 36-pin Centronics, 1.8m. Product color: Gray, Connector 1: 25-pin D-Sub, Connector 2: 36-pin Centronics