location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT3000XLW-IEC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT3000XLW-IEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304320081 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:20
The date of the most recent change of the data-sheet in Icecat's system
APC SRT3000XLW-IEC user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Guarantee: 3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s) :
The short editorial description of APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s)

Smart-UPS, SRT, 3000VA, 208/230V, IEC
More>>>
APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s):
The official marketing text of APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s) as supplied by the manufacturer

High density, double-conversion on-line power protection with scalable runtime.

Short summary description APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s):
This short summary of the APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT3000XLW-IEC, Double-conversion (Online), 3 kVA, 2700 W, Sine, 100 V, 275 V

Long summary description APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s):
This is an auto-generated long summary of APC SRT3000XLW-IEC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRT3000XLW-IEC. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 505 VAh, Typical backup time at full load: 4 min. Form factor: Tower, Product color: Black, Cable length: 96.1" (2.44 m). Width: 3.35" (85 mm), Depth: 25" (635 mm), Height: 17" (432 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Surge energy rating
340 J
Efficiency
92.4%
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C20 coupler
AC outlets quantity
8 AC outlet(s)
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
505 VAh
Typical backup time at full load
4 min
Typical backup time at half load
11.8 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Battery
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Cable length
96.1" (2.44 m)
Product color *
Black
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, CE Mark, CSA C22.2 No.107.3-05, EAC, EN/IEC 62040-1, EN/IEC 62040-2, FCC Part 15 Class A, RCM, UL 1778, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
3.35" (85 mm)
Depth
25" (635 mm)
Height
17" (432 mm)
Weight
69 lbs (31.3 kg)
Package width
23.6" (599 mm)
Package depth
34.3" (871 mm)
Package height
9.69" (246 mm)
Package weight
80.9 lbs (36.7 kg)
Packaging data
Cables included
RS-232, USB cable
Quick installation guide
Yes
Software CD
Yes
Logistics data
Quantity per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)