Fujitsu logo

Fujitsu 8GB DDR4-2133 MHz memory module 1 x 8 GB ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131101
Info modified on:
13 Apr 2023, 13:04:31
Long product name Fujitsu 8GB DDR4-2133 MHz memory module 1 x 8 GB ECC:

8GB, DDR4-2133 MHz, dimm 288-Pin, ECC

Short summary description Fujitsu 8GB DDR4-2133 MHz memory module 1 x 8 GB ECC:

Fujitsu 8GB DDR4-2133 MHz, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM, Green

Long summary description Fujitsu 8GB DDR4-2133 MHz memory module 1 x 8 GB ECC:

Fujitsu 8GB DDR4-2133 MHz. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC, Product color: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.