location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007794 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206062184 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY Nordic
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Blue, Gray
Guarantee: 2-Year Limited Hardware Warranty
Long product name Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray :
The short editorial description of Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray

CREATE Backlit Keyboard Case with Smart Connector, Pan Nordic
More>>>
Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray:
The official marketing text of Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray as supplied by the manufacturer

Smart Connector
Smart Connector means there is no need for Bluetooth® pairing or charging. Just set your iPad Pro into a typing position and go. Smart Connector pairs your keyboard and iPad Pro instantly and securely. CREATE also gets its power via the Smart Connector, so you never have to charge the keyboard.

Our best keyboard for iPad. Ever
iPad typing never felt so good. With a truly full-size backlit keyboard CREATE lets you take advantage of the expansive iPad Pro workspace. A special row of dedicated iOS shortcuts puts the power of iOS at your fingertips without ever leaving the keyboard. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click.

Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. Custom-sculpted curves and precision-formed anodized aluminum provide structural integrity to protect your iPad Pro on the inside. On the outside, tightly woven premium fabric resists bumps, scratches, and spills.

Typing and viewing modes
Two different angles make the most of the big, beautiful iPad Pro screen whether you're writing your novel, watching videos, playing games, or using Apple Pencil to take notes.

Auto wake, auto sleep
Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Short summary description Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray:
This short summary of the Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE, QWERTY, Nordic, 0.748" (1.9 cm), 0.0591" (1.5 mm), Apple, iPad Pro 12.9" 1st gen

Long summary description Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray:
This is an auto-generated long summary of Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray based on the first three specs of the first five spec groups.

Logitech CREATE. Keyboard layout: QWERTY, Keyboard language: Nordic, Key pitch: 0.748" (1.9 cm). Brand compatibility: Apple, Compatibility: iPad Pro 12.9" 1st gen, Product color: Blue, Gray. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Key pitch
0.748" (1.9 cm)
Key travel distance
0.0591" (1.5 mm)
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 12.9" 1st gen
Product color *
Blue, Gray
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight color
White
Adjustable backlight
Yes
Protection features
Scratch resistant
Automatic backlight on/off
Yes
Auto wake/sleep function
Yes
Certification
MFI
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
9.06" (230 mm)
Depth
0.783" (19.9 mm)
Height
12.4" (315 mm)
Weight
25.6 oz (725 g)
Packaging data
Package width
1.14" (29 mm)
Package depth
9.55" (242.5 mm)
Package height
12.7" (323.5 mm)
Package volume
2275 cm³
Package weight
2.51 lbs (1.14 kg)
Packaging content
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Harmonized System (HS) code
84716060
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50992060621828
Shipping (inner) case width
4.8" (12.2 cm)
Shipping (inner) case length
9.76" (24.8 cm)
Shipping (inner) case height
13.1" (33.4 cm)
Shipping (inner) case weight
10.5 lbs (4.78 kg)
Quantity per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060621811
Master (outer) case width
5.2" (132 mm)
Master (outer) case length
20" (507 mm)
Master (outer) case height
13.8" (351 mm)
Master (outer) case weight
21.9 lbs (9.95 kg)
Master (outer) case volume
23500 cm³
Quantity per pallet
480 pc(s)
Quantity per intermodal container (20ft)
9416 pc(s)
Quantity per intermodal container (40ft)
17664 pc(s)
Quantity per intermodal container (40ft, HC)
17664 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-07-19 03:19:29
Uk has collected 9 expert reviews for Logitech CREATE QWERTY Nordic Smart Connector Blue, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techguide.com.au
Updated:
2017-07-19 03:19:28
The latest 9.7-inch iPad Pro is already a pretty handy device but if you add the new Logitech CREATE Backlit Keyboard case you can get even more out of Apple's sleek tablet for work or play.Not only is it a protective case but is also incorporates a full...
0%
pickr.com.au
Updated:
2018-07-22 19:57:15
There are two schools of thought for tablets in the world that we've heard to date: content consumption and content creation.Content consumption is the one most people know of without realising it, and it follows the idea that the tablet — an iPad, a Ga...
Good Great form-factor and design, Excellent travel with a super comfortable typing experience, Includes backlit keys, Doesn't rely on Bluetooth, which means you can use it on an aircraft, Features a small holster for the Apple Pencil, something no keyboard ca...
Bad Keyboard will drain iPad Pro battery, Magnetic connection occasionally disconnects...
Bottom line We're big fans of good keyboards and good cases, and in iPad Pro world, there's a new good keyboard case that shines over the rest.While Incipio used to have the edge for us, Logitech's Create wins the category so far, offering a case that doesn't just te...
90%
the-gadgeteer.com
Updated:
2017-07-19 03:19:28
I love my iPad Pro 12.9″, but it is so large, I really have a hard time mentally juggling it without adding a case to get more bulk. It's just so thin! One of the first companies to step forward with a case designed for this new form factor was Logitech...
Good Wellbuilt, protective case, Fullsized keyboard, individual keys, Connects immediately via Smart Connector...
Bad HEAVY, Difficult to remove, almost as difficult to insert iPad into slot, Makes using iPad in portrait mode a bit awkward...
0%
appleinsider.com
Updated:
2017-07-19 03:19:28
Logitech's Create Backlit Keyboard Case, made specifically for the smaller 9.7-inch iPad Pro, leverages the tablet's Smart Connector port for both data and power, negating the need for a separate battery or pairing process with virtually no key lag...
Good Tactile keyboard that's nice to type on, Integrated backlight and dedicated media/shortcut key row, At $129, it's cheaper than Apple's option...
Bad Bulky and inconvenient to add/remove iPad from case, Two viewing angles, but only one for typing, $129 is still pricey, Where to buy, The Logitech Create Backlit Keyboard Case is available in black or blue and can be purchased for $129 from Logitech and A...
80%
tabletpcreview.com
Updated:
2017-07-19 03:19:28
Just about all the add-on keyboards available for the 9.7-inch iPad Pro depend on Bluetooth, but the Logitech CREATE uses Apple's Smart Connector instead. It also has backlit keys, a slot to hold the Apple Pencil, and is available now for $129.99. We test...
Good Uses Apple Smart Connector, not Bluetooth, Backlit keys, Slot for Apple Pencil or any stylus...
Bad Offers only one viewing angle, A bit cramped for those with large hands...
Bottom line Although the Logitech CREATE boasts an attractive design and a well-built keyboard, support for the Apple Smart Connector is what really makes it preferable to just about all its rivals that depend on Bluetooth. We rate it to be one of the best keyboard c...
0%
Brand Image Article code product Stock Price from
Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black
(show image)
920-007981 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Gray Logitech Create QWERTY Danish, Finnish, Norwegian, Swedish Smart Connector Black, Gray
(show image)
920-007792 Create 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTY Nordic Smart Connector Gold, Red Logitech CREATE QWERTY Nordic Smart Connector Gold, Red
(show image)
920-007793 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Create QWERTY Nordic Smart Connector Black Logitech Create QWERTY Nordic Smart Connector Black
(show image)
920-007830 Create 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTY Nordic Bluetooth Black Logitech BLOK QWERTY Nordic Bluetooth Black
(show image)
920-007427 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Nordic Bluetooth Black Logitech Keys-To-Go QWERTY Nordic Bluetooth Black
(show image)
920-006709 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY Nordic Bluetooth Black Logitech Type+ QWERTY Nordic Bluetooth Black
(show image)
920-006588 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY Nordic Bluetooth Black Logitech Type+ QWERTY Nordic Bluetooth Black
(show image)
920-006546 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type S QWERTY Nordic Bluetooth Black Logitech Type S QWERTY Nordic Bluetooth Black
(show image)
920-006410 Type S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)