location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Focus Keyboard Case QWERTZ German Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Focus Keyboard Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007976 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063570 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Focus Keyboard Case QWERTZ German Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTZ German
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium Polymer (LiPo)
  • - Brand compatibility: Apple
  • - Black
Guarantee: 2 years
Long product name Logitech Focus Keyboard Case QWERTZ German Bluetooth Black :
The short editorial description of Logitech Focus Keyboard Case QWERTZ German Bluetooth Black

Focus Case with integrated Bluetooth keyboard for iPad Mini 4
More>>>
Logitech Focus Keyboard Case QWERTZ German Bluetooth Black:
The official marketing text of Logitech Focus Keyboard Case QWERTZ German Bluetooth Black as supplied by the manufacturer

Looks like an iPad, feels like a laptop
Turn your iPad into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

Designed for optimal typing
iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Smart power management

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Lightweight, but serious about protection
Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Easy typing, convenient viewing
It’s a keyboard case when you need to type and a viewing stand when you don’t.

Typing mode sets ideal viewing angle for both typing and screen interaction.

Lay-flat reading mode automatically turns keyboard off.

Short summary description Logitech Focus Keyboard Case QWERTZ German Bluetooth Black:
This short summary of the Logitech Focus Keyboard Case QWERTZ German Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Focus Keyboard Case, QWERTZ, German, Apple, iPad mini 4, Black, Polycarbonate (PC)

Long summary description Logitech Focus Keyboard Case QWERTZ German Bluetooth Black:
This is an auto-generated long summary of Logitech Focus Keyboard Case QWERTZ German Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Focus Keyboard Case. Keyboard layout: QWERTZ, Keyboard language: German. Brand compatibility: Apple, Compatibility: iPad mini 4, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo). Width: 5.71" (145 mm), Depth: 8.19" (208 mm), Height: 0.717" (18.2 mm)

Brand Image Article code product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black
(show image)
920-008132 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTZ German Smart Connector Black Logitech CREATE QWERTZ German Smart Connector Black
(show image)
920-007825 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTZ German Bluetooth Black Logitech BLOK QWERTZ German Bluetooth Black
(show image)
920-007421 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTZ German Bluetooth Black Logitech Keys-To-Go QWERTZ German Bluetooth Black
(show image)
920-006704 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006579 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006541 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Logitech Focus Keyboard Case QWERTZ German Bluetooth Black:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.