location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Focus QWERTY Spanish Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Focus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007980 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Focus QWERTY Spanish Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY Spanish
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Lithium-Ion (Li-Ion)
  • - Brand compatibility: Apple
  • - Black
Guarantee: 2-Year Limited
Long product name Logitech Focus QWERTY Spanish Bluetooth Black :
The short editorial description of Logitech Focus QWERTY Spanish Bluetooth Black

Focus - iPad mini 4, Bluetooth, 277g
More>>>
Logitech Focus QWERTY Spanish Bluetooth Black:
The official marketing text of Logitech Focus QWERTY Spanish Bluetooth Black as supplied by the manufacturer

Turn your iPad into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Short summary description Logitech Focus QWERTY Spanish Bluetooth Black:
This short summary of the Logitech Focus QWERTY Spanish Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Focus, QWERTY, Spanish, Apple, iPad mini 4, Black, Polycarbonate (PC)

Long summary description Logitech Focus QWERTY Spanish Bluetooth Black:
This is an auto-generated long summary of Logitech Focus QWERTY Spanish Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Focus. Keyboard layout: QWERTY, Keyboard language: Spanish. Brand compatibility: Apple, Compatibility: iPad mini 4, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging source: USB. Width: 8.19" (208 mm), Depth: 0.717" (18.2 mm), Height: 5.71" (145 mm)

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
iPad mini 4
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Housing material
Polycarbonate (PC)
Protection features
Water resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging source
USB
Auto power off
Yes
Weight & dimensions
Width
8.19" (208 mm)
Depth
0.717" (18.2 mm)
Height
5.71" (145 mm)
Weight
9.77 oz (277 g)
Packaging data
Package width
1.14" (29 mm)
Packaging data
Package depth
6.85" (174 mm)
Package height
8.64" (219.5 mm)
Package weight
18.3 oz (520 g)
Packaging content
Cables included
USB
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060636129
Shipping (inner) case width
4.84" (12.3 cm)
Shipping (inner) case length
7.09" (18 cm)
Shipping (inner) case height
9.09" (23.1 cm)
Shipping (inner) case weight
4.85 lbs (2.2 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060636112
Master (outer) case width
7.44" (189 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
9.76" (248 mm)
Master (outer) case weight
9.92 lbs (4.5 kg)
Quantity per pallet
1088 pc(s)
Number of cartons per pallet
272 pc(s)
Quantity per intermodal container (20ft)
19720 pc(s)
Quantity per intermodal container (40ft)
40744 pc(s)
Brand Image Article code product Stock Price from
Logitech Type+ QWERTY Spanish Bluetooth Black Logitech Type+ QWERTY Spanish Bluetooth Black
(show image)
920-006587-AE Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black
(show image)
920-007829 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black
(show image)
920-006587 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Spanish Bluetooth Black Logitech Keys-To-Go QWERTY Spanish Bluetooth Black
(show image)
920-006708 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)