location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 128MB Flash Audio Player 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB Flash Audio Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA230
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 128MB Flash Audio Player 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.128 GB
  • - LCD
  • - Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 10 h AAA, LR03
Long product name Philips 128MB Flash Audio Player 0.128 GB :
The short editorial description of Philips 128MB Flash Audio Player 0.128 GB

128MB Flash Audio Player
More>>>
Philips 128MB Flash Audio Player 0.128 GB:
The official marketing text of Philips 128MB Flash Audio Player 0.128 GB as supplied by the manufacturer

Custom Equalizer setting + 6 presets
Enjoy not only preset deep, rich Bass 1 and Bass 2 sound, but also Rock, Pop, Jazz and Classic equalizer settings tailored for specific musical styles.You can also create and personalize the equalizer setting of your choice, with Custom Setting.

Tri-Color Backlight display
For easy navigation even in the dark, the multi-line graphical LCD display features a unique function-specific color backlight (orange for digital
audio, green for FM radio, and red for voice).

One touch digital voice recording
Makes multiple voice recordings for meetings, reminders and important discussions. Enjoy up to 8 hours of digital voice recording available when using the full 128MB capacity.

Upgradeable/ futureproof
Futureproof technology which allows you to upgrade the playback software in your player to accommodate new audio compression standards.

Automatic power off
Power-saving feature which automatically switches off the player if it's not actively in use.

Memory expansion slot
Supports MMC/SD memory card so you can expand the memory size, up to 384 MB.

MP3/WMA/WAV playback
Supports MP3 and Windows Media Audio (WMA) for music playback and .wav for voice memo playback.

100% Shockproof
Enjoy total, skip-free music playback.

My Favorite
Create your own playlist of favorite songs.

Short summary description Philips 128MB Flash Audio Player 0.128 GB:
This short summary of the Philips 128MB Flash Audio Player 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 128MB Flash Audio Player, 0.128 GB, LCD, FM radio, 1.76 oz (50 g)

Long summary description Philips 128MB Flash Audio Player 0.128 GB:
This is an auto-generated long summary of Philips 128MB Flash Audio Player 0.128 GB based on the first three specs of the first five spec groups.

Philips 128MB Flash Audio Player. Total storage capacity: 0.128 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 1.76 oz (50 g)

Design
Housing material
Polystyrene (PS)
Storage
Player media type *
Flash memory
Total storage capacity *
0.128 GB
Display
Display *
LCD
Audio
Output power per channel
5 mW
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
3
Radio
FM radio *
Yes
FM band range
87.5 - 108 MHz
Preset stations quantity
10
Record modes
Voice recording time
8 h
Voice recording *
Yes
Built-in microphone
Yes
Power
Battery type
AAA, LR03
Continuous audio playback time *
10 h
Weight & dimensions
Weight
1.76 oz (50 g)
Other features
I/O ports
Headphone out USB jack
Dimensions (WxDxH)
2.09 x 0.787 x 2.99" (53 x 20 x 76 mm)
Power requirements
1.5V
File type
MP3, WMA, WAV
Media types supported
MMC/SD
Output power description
5
Brand Image Article code product Stock Price from
Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black
(show image)
PSA250/00 PSA250/00
Philips 256MB Sport Audio Player 0.256 GB Red, White Philips 256MB Sport Audio Player 0.256 GB Red, White
(show image)
PSA260/00 256MB Sport Audio Player