location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR24UBFFD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR24UBFFD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188786 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:32:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24U Freestanding rack 1000.9 lbs (454 kg)
  • - Steel
  • - Black
Guarantee: 2 years
Long product name Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black :
The short editorial description of Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black

SmartRack 24U Standard-Depth Rack Enclosure Cabinet for Harsh Environments
More>>>
Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black:
The official marketing text of Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black as supplied by the manufacturer

The SR24UBFFD SmartRack 24U Standard-Depth Rack Enclosure Cabinet is ideal for storing sensitive 19-inch rack equipment in factories, power stations, water treatment plants, construction areas, shipping facilities, warehouses, transport hubs and other working environments high in moisture, dust and debris.

Constructed from heavy-duty steel in a durable black powder-coat finish, the SR24UBFFD supports a maximum load capacity of 1000 pounds. The louvered front door and built-in dust filters prevent drips, splashes and airborne contaminants from getting inside the enclosure. You can replace the filters with standard 20 x 24 x 1-inch furnace filters.

Eight high-performance fans are built into the door to pull air through the enclosure and keep your equipment cool. Dust- and drip-resistant top and bottom ports allow easy cable routing through the enclosure. To ensure your valuable equipment stays secure, the reversible front and rear doors and removable side panels lock tight.

The SR24UBFFD comes fully assembled and ready to use with removable casters and levelers for smooth deployment and placement. Installing equipment within the enclosure is easy with its square holes and numbered rack spaces. The front and rear vertical mounting rails adjust to accommodate equipment from 3 to 32.5 inches deep.

Short summary description Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black:
This short summary of the Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR24UBFFD, Freestanding rack, 24U, 1000.9 lbs (454 kg), Key lock, Castor wheels, 209.4 lbs (95 kg)

Long summary description Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR24UBFFD rack cabinet 24U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR24UBFFD. Type: Freestanding rack, Rack capacity: 24U, Maximum weight capacity: 1000.9 lbs (454 kg), Key lock, International Protection (IP) code: IP54, Castor wheels. Weight: 209.4 lbs (95 kg). Product color: Black

Features
Rack capacity *
24U
Type *
Freestanding rack
Maximum weight capacity *
1000.9 lbs (454 kg)
Product color
Black
Material
Steel
Key lock
Yes
Adjustable stand
Yes
Castor wheels
Yes
International Protection (IP) code
IP54
Certification
EIA-310-E, IEC 60297-3-100, RoHS
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
23.6" (599.4 mm)
Depth
38.5" (977.9 mm)
Height
46.8" (1188.7 mm)
Weight & dimensions
Inner width
3740.2" (95 m)
Weight
209.4 lbs (95 kg)
Packaging data
Mounting kit
Yes
Manual
Yes
Package width
25" (635 mm)
Package depth
39.6" (1005.1 mm)
Package height
51.3" (1303.5 mm)
Package weight
195.1 lbs (88.5 kg)
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
25" (635 mm)
Master (outer) case length
39.6" (1005.1 mm)
Master (outer) case height
51.3" (1303.5 mm)
Master (outer) case weight
242.5 lbs (110 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)