location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3200 TELGSM 3.17 oz (90 g) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3200 TELGSM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3200TRANSP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 3200 TELGSM 3.17 oz (90 g) Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transparent
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 780 mAh
Long product name Nokia 3200 TELGSM 3.17 oz (90 g) Transparent :
The short editorial description of Nokia 3200 TELGSM 3.17 oz (90 g) Transparent

Nokia 3200 TELGSM
More>>>
Short summary description Nokia 3200 TELGSM 3.17 oz (90 g) Transparent:
This short summary of the Nokia 3200 TELGSM 3.17 oz (90 g) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3200 TELGSM, 128 x 128 pixels, 780 mAh, Transparent

Long summary description Nokia 3200 TELGSM 3.17 oz (90 g) Transparent:
This is an auto-generated long summary of Nokia 3200 TELGSM 3.17 oz (90 g) Transparent based on the first three specs of the first five spec groups.

Nokia 3200 TELGSM. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh. Weight: 3.17 oz (90 g). Product color: Transparent

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:15:47
Uk has collected 8 expert reviews for Nokia 3200 TELGSM 90 g Transparent and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 20:15:43
Overview IntroductionAn enhancement to the Nokia 3100, the Nokia 3200 includes a few more features that are heaps of fun to use; even if they?re only little, things have been added and changed. The whole new design of the handset on the outside is gre...
0%
nokia-review.com
Updated:
2013-11-20 20:15:37
The Nokia 3200 is for gsm carriers (offered by Cingular in USA) covering 850/1800/1900. The Nokia 3200 is a moderate phone with some interesting look and some handy features. Currently the phone is no longer sold by any gsm provider but can be purchase...
0%
phonearena.com
Updated:
2013-11-20 20:15:39
Nokia 3200 is a very small step forward for the #1 phone manufacturer. But I guess Nokia still does not get it – they have lost considerable percentage of their market share – down to 28.9 percent from 36 percent a year ago and still continue to introd...
Good Radio / Flashlight (great if you live in Florida and a hurricane cuts your power off), CIF camera with satisactory quality, Good battery life, Speakerphone...
Bad Has no appeal for the youth market same old form factor with same old Series 40 Graphic platform, No voice dialing...
Bottom line When trying to compare phones, you have to make sure that you select two devise in the same category. You should not try to compare Sony Ericsson P910 and let say Sony Ericsson T300, since the P910 will have times more features but it is designed for a...
70%
Brand Image Article code product Stock Price from
Nokia

Nokia 7200 (grey blue) 4.06 oz (115 g) Gray
(show image)
0050575 7200 (grey blue) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6810 Qwerty 4.3 oz (122 g)
(show image)
0051631 6810 Qwerty 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6820 Qwerty 3.53 oz (100 g)
(show image)
0050972 6820 Qwerty 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3220 3.03 oz (86 g) Red
(show image)
0053267 3220 0.00
(excl. VAT)
0 (incl. VAT)