location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-Port USB Hub, USB A to 7x USB-A Ports, USB 5Gbps, Rugged Design, Bus or Self-Powered, Portable Laptop USB 3.0 Hub Expansion with Power Supply
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST73007UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861724 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 PORT USB HUB: Bus-powered USB 3.2 Gen 1 (5Gbps) expansion hub features a USB-A host connector and 4x USB-A ports, Overcurrent Protection (OCP) & Wake on LAN
  • - COMPATIBILITY: OS independent; Supports all operating systems, including Windows, macOS, Linux, ChromeOS, Android; Compatible with USB Type-A host devices such as Lenovo X1 Carbon, Dell XPS, Microsoft Surface; Backwards compatible with USB 2.0 devices
  • - BUS OR SELF-POWERED USB HUB: USB Type-A hub with speeds up to 5Gbps; Supports USB Bus or Self Powered; Power adapter included for applications where additional power may be required, such as connecting high power USB devices like SSD drives
  • - APPLICATIONS: Add 7x USB-A ports from a single USB-A port for connecting peripherals such as keyboard/mouse, USB SSDs & thumb drives; Ideal for desktops or laptop computers with limited USB ports; USB Event Monitoring utility available for download
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this expander hub with multiple USB-A ports is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White :
The short editorial description of StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White

StarTech.com 7-Port USB Hub, USB A to 7x USB-A Ports, USB 3.2 5Gbps, Self-Powered, Portable Laptop Hub with power supply
More>>>
StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White:
The official marketing text of StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White as supplied by the manufacturer

Add seven USB 3.2 Gen 1 (5Gbps) ports to your laptop / desktop computer, using this portable USB hub

This USB Hub adds seven USB-A 3.2 Gen 1 (5Gbps) ports to a USB-A enabled desktop or laptop computer. The USB Hub connects to a USB-A port on a computer, using the built-in 38.6in (98cm) host cable. The USB hub is backward compatible with USB 2.0 (480Mbps) devices, ensuring support for a wide range of modern and legacy USB peripherals (e.g., thumb drives, external HDDs/SSDs, HD cameras, mice, keyboards, webcams, and audio headsets).The USB hub is compact in size, facilitating portability when travelling.

Portable and rugged

If you're looking for portability, then this hub can help. Its compact and lightweight design makes it ideal for travel. Plus, with a built-in USB cable, you can tuck the versatile hub neatly into your travel bag.

With a rugged aluminum housing, the hub offers dependable protection, so it's perfect for back-and-forth trips from home to office. Plus, the compact USB hub takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.

Save money and time

The easy-to-use hub is plug-and-play and hot-swap compatible, so you can install it quickly, with no additional drivers or software required. It includes a power adapter as well, so you can rest assured that you can connect virtually any USB 3.2 Gen 1 peripheral, even devices with high power requirements. Plus, you can also avoid the nuisance and cost of purchasing new devices by using the USB 3.2 5Gbps hub with your current USB 2.0 and 1.x devices.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that is compatible with a wide variety of IT connectivity accessories. The applicable software for this product is the USB Event Monitoring Utility. Use this utility to track and log any connected USB devices.

For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/connectivity-tools

The StarTech.com Advantage

Short summary description StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White:
This short summary of the StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST73007UA, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, White, Aluminum, Plastic, Power

Long summary description StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White:
This is an auto-generated long summary of StarTech.com ST73007UA interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver, White based on the first three specs of the first five spec groups.

StarTech.com ST73007UA. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Silver, White, Housing material: Aluminum, Plastic. Power consumption (typical): 20 W, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 1.46" (37 mm), Depth: 7.2" (183 mm), Height: 0.709" (18 mm). Package width: 9.02" (229 mm), Package depth: 4.57" (116 mm), Package height: 2.28" (58 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product color
Silver, White
Housing material
Aluminum, Plastic
Overload protection
Yes
LED indicators
Power
Hot-swap
Yes
Cable length
38.6" (0.98 m)
Plug and Play
Yes
Power
Power consumption (typical)
20 W
Input voltage
100 - 240 V
Input current
1.5 A
Output voltage
5 V
Output current
4 A
Power plug type
Type H
Weight & dimensions
Width
1.46" (37 mm)
Depth
7.2" (183 mm)
Height
0.709" (18 mm)
Weight
4.62 oz (131 g)
Packaging data
Package width
9.02" (229 mm)
Package depth
4.57" (116 mm)
Package height
2.28" (58 mm)
Package weight
16.6 oz (471 g)
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Logistics data
Master (outer) case width
10" (255 mm)
Master (outer) case length
24" (610 mm)
Master (outer) case height
9.76" (248 mm)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
Genesys Logic - GL3520
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)