location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet Cartridge No.28 (C8728AE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10050DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018640
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Extra (Super) High Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black :
The short editorial description of MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black

MM Print Supplies 10050DK - Black Inkjet Cartridge No.336 (C9362EE)
More>>>
MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black:
The official marketing text of MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black:
This short summary of the MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM Color Inkjet Cartridge No.28 (C8728AE), Extra (Super) High Yield, Black, 28 ml, 1 pc(s)

Long summary description MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black:
This is an auto-generated long summary of MM Color Inkjet Cartridge No.28 (C8728AE) ink cartridge 1 pc(s) Extra (Super) High Yield Black based on the first three specs of the first five spec groups.

MM Color Inkjet Cartridge No.28 (C8728AE). Cartridge capacity: Extra (Super) High Yield, Black ink volume: 28 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
28 ml
Cartridge capacity
Extra (Super) High Yield
Printing colors *
Black
Cartridge return & recycling
Yes
Features
Color
Yes
Packaging data
Package width
3.78" (96 mm)
Package depth
1.18" (30 mm)
Package height
5.87" (149 mm)
Package weight
2.54 oz (72 g)
Package type
Blister
Brand Image Article code product Stock Price from
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010174 ink cartridge 1 pc(s) Yellow
(show image)
K-010174 K-010174 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010172 ink cartridge 1 pc(s) Cyan
(show image)
K-010172 K-010172 0.00
(excl. VAT)
0 (incl. VAT)
Actebis

Actebis 920XL ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
1466349 920XL 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010173 ink cartridge 1 pc(s) Magenta
(show image)
K-010173 K-010173 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo cyan HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo cyan
(show image)
CD972AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
CD974AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920 ink cartridge 1 pc(s) Original Standard Yield Black HP 920 ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
CD971AEBL 920 0.00
(excl. VAT)
0 (incl. VAT)