location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8515518
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8515518 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247228455
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - Waveform: Sine
  • - Rackmount Black
Long product name DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W :
The short editorial description of DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W

Smart UPS SRT 5000VA RM - 4500 Watt
More>>>
DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
The official marketing text of DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W as supplied by the manufacturer

Features :
- LCD graphics display
- Text and mimic diagrams that display modes of operation, system parameters and alarms.
- 10/100 BaseT Connection
- Connect the device to a network using a 10 or 100 BaseT connection
- Green mode
- Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.
- Battery failure notification
- Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Smart-UPS On-Line Features & Benefits :
- Availability
- Automatic internal bypass
- Supplies utility power to the connected loads in the event of a UPS power overload or fault.
- Scalable runtime
- Allows additional run time to be quickly added as needed.
- Intelligent battery management
- Maximizes battery performance, life, and reliability through intelligent, precision charging.
- Hot-swappable batteries
- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Automatic restart of loads after UPS shutdown
- Automatically starts up the connected equipment upon the return of utility power.Temperature-compensated battery charging
- Prolongs battery life by regulating the charge voltage according to battery temperature.
- Manageability
- Network manageable
- Provides remote power management of the UPS over the network.
- InfraStruXure Manager Compatible
- Enables centralized management via the APC InfraStruXure Manager.
- SmartSlot
- Customize UPS capabilities with management cards.
- LED status indicators
- Quickly understand unit and power status with visual indicators.
- Serial connectivity
- Provides management of the UPS via a serial port.
- Adaptability
- Plug-and-Play external batteries
- Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
- Rack/Tower convertible
- Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
- Flash upgradeable firmware
- Install maintenance releases of firmware remotely using FTP.
- Serviceability
- User-replaceable batteries
- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
- Automatic self-test
- Periodic battery self-test ensures early detection of a battery that needs to be replaced.
- Predicitive failure notification
- Provides early-warning fault analysis ensuring proactive component replacement.
- Disconnected battery notification
- Warns when a battery is not available to provide backup power.
- Audible alarms
- Provides notification of changing utility power and UPS power conditions
- Protection
- Frequency and voltage regulation
- Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.
- Power conditioning
- Protects connected loads from surges, spikes, lightning, and other power disturbances.
- Input power factor correction
- Minimizes installation costs by enabling the use of smaller generators and cabling.
- Generator compatible
- Ensures clean, uninterrupted power to protected equipment when generator power is used.
- Cold-start capable
- Provides temporary battery power when the utility power is out.
- Resettable circuit breaker
- Easy recovery from overloads; no need to replace a fuse.
- Safety-agency approved
- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

In addition to legendary reliability and manageability, Smart-UPS have extremely high efficiency at low, medium and high load levels making them ideal for today's multi-core or virtualized servers that have varying load consumption. Rack mounted Smart-UPS are ideal for powering Blade or density optimized servers in a distributed power protection environment as the primary or redundant protection. Smart-UPS models have long been considered the benchmark for all network and server UPS's. Smart-UPS feature a 16-segment LED display, extended range automatic voltage regulation (AVR), and pure sine wave output on battery.

Short summary description DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
This short summary of the DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A8515518, Double-conversion (Online), 5 kVA, 4500 W, Sine, 230 V, 230 V

Long summary description DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
This is an auto-generated long summary of DELL A8515518 uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W based on the first three specs of the first five spec groups.

DELL A8515518. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. Cabling technology: 10/100/1000Base-T(X). Form factor: Rackmount, Product color: Black, Rack capacity: 3U. Bundled software: APC InfraStruXure Manager

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Waveform *
Sine
Input operation voltage (max) *
230 V
Output operation voltage (max)
230 V
Audible alarm(s)
Yes
Web-based management
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100/1000Base-T(X)
SmartSlot
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
3U
Product color *
Black
Display type
LED
LED indicators
Yes
Packaging data
Bundled software
APC InfraStruXure Manager
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)