location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AJPP internal hard drive 2.5" 600 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AJPP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AJPP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162999602 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:51:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 400-AJPP internal hard drive 2.5" 600 GB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 GB 2.5" 10000 RPM SAS
  • - Server/workstation HDD
  • - 12 Gbit/s
Guarantee: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-AJPP internal hard drive 2.5" 600 GB SAS :
The short editorial description of DELL 400-AJPP internal hard drive 2.5" 600 GB SAS

600GB, 2.5", SAS, 10000rpm, 12Gbit/s
More>>>
DELL 400-AJPP internal hard drive 2.5" 600 GB SAS:
The official marketing text of DELL 400-AJPP internal hard drive 2.5" 600 GB SAS as supplied by the manufacturer

Increase the storage capacity of your system with the 600GB Hard Drive from Dell. Offering a rotational speed of 10000 RPM, this drive provides fast disk access.

Short summary description DELL 400-AJPP internal hard drive 2.5" 600 GB SAS:
This short summary of the DELL 400-AJPP internal hard drive 2.5" 600 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AJPP, 2.5", 600 GB, 10000 RPM

Long summary description DELL 400-AJPP internal hard drive 2.5" 600 GB SAS:
This is an auto-generated long summary of DELL 400-AJPP internal hard drive 2.5" 600 GB SAS based on the first three specs of the first five spec groups.

DELL 400-AJPP. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM

The story is currently unavailable. Please, contact us.
Features
HDD size *
2.5"
HDD capacity *
600 GB
HDD speed *
10000 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Hot-swap *
Yes
HDD interface transfer rate
12 Gbit/s
Features
Compatible products
- PowerEdge R430 - PowerEdge R330 - PowerEdge R730XD - PowerEdge R630 - PowerEdge T440 - PowerEdge R730 - PowerEdge R230 - PowerEdge T430 - Poweredge R830
Power
Operating voltage
5 V
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-AJPP internal hard drive 2.5" 600 GB SAS:
Disclaimer

Actual configuration might differ from illustration