location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1100 TELGSM blue 3.03 oz (86 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1100 TELGSM blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1100BLA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nokia 1100 TELGSM blue 3.03 oz (86 g) :
The short editorial description of Nokia 1100 TELGSM blue 3.03 oz (86 g)

Nokia 1100 TELGSM blue
More>>>
Short summary description Nokia 1100 TELGSM blue 3.03 oz (86 g):
This short summary of the Nokia 1100 TELGSM blue 3.03 oz (86 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1100 TELGSM blue, 96 x 65 pixels, Blue

Long summary description Nokia 1100 TELGSM blue 3.03 oz (86 g):
This is an auto-generated long summary of Nokia 1100 TELGSM blue 3.03 oz (86 g) based on the first three specs of the first five spec groups.

Nokia 1100 TELGSM blue. Display resolution: 96 x 65 pixels. Standby time (2G): 6.5 h. Weight: 3.03 oz (86 g). Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:16:58
Uk has collected 11 expert reviews for Nokia 1100 TELGSM blue 86 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
howtospendit.ft.com
Updated:
2013-12-21 09:30:18
Yet the 1100 is no “brickberry”. It is a svelte sliver of a thing and so simple a chimp could use it. So on the trip, my iPhone dealt with calls and e-mails from the UK, the Nokia with local calls and texts. Having a phone with no camera, e-mail, interne...
0%
pcmag.com
Updated:
2013-11-20 20:16:56
The Nokia 1100 is the most basic phone you can get today, but that isnt a bad thing. It works on Net10s prepaid network at attractive rates, and it is an excellent choice for making simple voice calls...
Good Inexpensive, good voice quality, good battery life.
Bad No volume buttons, tinny ringtones, small phone book.
Bottom line An excellent little prepaid phone for making simple voice calls, but get it with a non-TracFone carrier...
60%
Brand Image Article code product Stock Price from
Nokia

Nokia 6020 3.17 oz (90 g) Gray
(show image)
032310 6020 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia (6610I) TELGSM gray 2.96 oz (84 g)
(show image)
6610IGRY (6610I) Nokia TELGSM gray 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia (6610I) TELGSM BLACK 2.96 oz (84 g)
(show image)
6610IZW (6610I) Nokia TELGSM BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6020 (gray/black) 3.17 oz (90 g) Graphite
(show image)
6020GRBL 6020 (gray/black) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6610i (black) 3.07 oz (87 g)
(show image)
0059636 6610i (black) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3410 4.02 oz (114 g) Turquoise
(show image)
0074023 3410 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3100 3 oz (85 g) White
(show image)
0078462 3100 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6260 (black) 4.59 oz (130 g)
(show image)
0056495 6260 (black) 0.00
(excl. VAT)
0 (incl. VAT)