location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2Y25A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894200556 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 May 2021
Product end of life date
Bullet Points HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan
Guarantee: Two-year limited warranty. Warranty and support options vary by product, country and local legal requirements
Long product name HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

HP DesignJet T2530 36-in Multifunction Printer
More>>>
Short summary description HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2530, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, URF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 120 pph, 2.5 ips

Long summary description HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T2530 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T2530. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, URF. Scan speed (color): 2.5 ips. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Maximum internal memory: 128 MB, Internal storage capacity: 500 GB, Storage media: HDD

PRODUCTIVE—Efficiencies help workgroups save time

Convenient access to single control panel for print/scan/copy enables easy, do-it-yourself operation.
Keep workgroups on task—integrated 50-page output stacking tray conveniently delivers flat, collated prints.
Two rolls provide flexibility—easy front loading, automatic alignment; two media types/sizes, smart switching.
Print from your mobile device/USB drive with HP Mobile Printing[1]; add features with HP AiO Printer Remote[2]

MANAGEABLE—Secure and easy-to-manage for IT

From upgrades to network integration, this single, integrated device requires less effort to manage.[3]
Gain control—initiate front panel access rules, monitor media rolls and printer status, track print jobs.
Protect your data with IPSec, NTLMv2, SNMPv3, 802.1X, PIN printing, and more security options.[4]
Enable unattended printing with two 91.4-m (300-ft) rolls compatible with the way you work.

PROFESSIONAL—Your work in high quality, quickly

Present your work in precise, detailed color rendered with 6 Original HP inks including gray and photo black.
Make your architectural prints shine with professional, high-resolution graphics—opt for Adobe PostScript®.
Produce professional CAD and GIS drawings with consistent color accuracy, crisp, sharp lines, up to 2400 dpi.
Produce fast, high-quality results—get A1/D-size prints in 21 seconds (120 A1/D pages per hour).

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, URF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (line, black, economy mode, A1)
120 pph
Scanning
Scan speed (color)
2.5 ips
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0
Cut sheets *
Yes
Media thickness
0.5 mm
Print margin cut-sheet
3 x 22 x 3 x 3
Print margin roll
0.118" (3 mm)
Roll top margin
0.118" (3 mm)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Direct printing
Yes
RJ-45 ports quantity
1
Performance
Maximum internal memory
128 MB
Internal storage capacity
500 GB
Performance
Storage media
HDD
Sound power level (standby)
6.5 dB
Sound pressure level (printing)
47 dB
Certification
USA and Canada (CSA certified), EU (LVD and EN 60950-1 compliant), Russia (GOST), Singapore (PSB), China (CCC), Argentina (IRAM), Mexico (NYCE), Korea (KATS)
Power
Power consumption (standby)
1.3 W
Power consumption (typical)
120 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
55.1" (1399 mm)
Depth
36.1" (916 mm)
Height
43.7" (1110 mm)
Weight
246.9 lbs (112 kg)
Packaging data
Package width
59.1" (1500 mm)
Package depth
30.7" (781 mm)
Package height
32.1" (815 mm)
Package weight
319.7 lbs (145 kg)
Drivers included
Yes
Other features
Vinyl media
Yes