location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A29A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296886860 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Apr 2021
Product end of life date
Bullet Points HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) :
The short editorial description of HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm)

HP DesignJet T730 36-in Printer
More>>>
HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):
The official marketing text of HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) as supplied by the manufacturer

A smart investment for architects, engineers, and construction professionals, this robust, compact 91.4-cm printer easily fits your business. You can reduce time/waste with convenient features. Print conveniently on-the-go with HP Mobile Printing.[1]

Short summary description HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):
This short summary of the HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T730, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, URF, Black, Cyan, Magenta, Yellow, 82 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

HP Designjet T730. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Media thickness: 11.8 mm, Maximum roll diameter: 3.94" (10 cm). USB connector: USB Type-A. Internal memory: 1024 MB. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W

SMART – Invest in a robust printer

Robust, compact, and professional – this printer fits your business and gives you space to work.
Produces prints 3 times faster than previous HP models – see A1-size prints delivered in 25 seconds.
Choose from 40- to 300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

EASY – Convenient printing helps reduce time, waste

Cut waste by 50% – print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.[2]
The front panel works like a smartphone – easily swipe through the intuitive user interface on the touchscreen.
No LAN needed – move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.[1]

MOBILE – Easily print from smartphone or tablet[1]

Print from mobile devices in a few simple clicks with HP Mobile Printing[1] – quickly work through revisions.
If you're on-the-go, attach your document to an email and send it directly to your printer via ePrint.[1]
Use the HP AiO Printer Remote app[3] to access additional print features when printing from a mobile device.
The printer creates its own Wi-Fi network for easy connectivity with Wi-Fi Direct.

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF, URF
Printing colors *
Black, Cyan, Magenta, Yellow
Print head
1
Print speed (normal quality, A1)
82 pph
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
11.8 mm
Maximum roll diameter
3.94" (10 cm)
Print margin cut-sheet
5 mm
Print margin roll
0.197" (5 mm)
Media width (rolls)
914 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
1024 MB
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
55.2" (1403 mm)
Depth
23" (583 mm)
Height
45.5" (1155 mm)
Weight
105.8 lbs (48 kg)
Packaging data
Package width
62.1" (1578 mm)
Package depth
22.6" (575 mm)
Package height
25.4" (646 mm)
Package weight
154.3 lbs (70 kg)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Designjet T730 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/designjetmobility for more details.
[2] Printing on sheets eliminates the extra work and cutting waste of printing on performance equivalent roll-based printers in the market as of September, 2015. For example, printing at half scale (34.3 cm/13.5 inches) on a typical (91.4 cm/36-inch) roll results in over 50% paper waste and additional labour to cut.
[3] The HP All-in-One Printer Remote mobile app is available for Apple® iPad, iPhone, and iPod Touch running iOS v7.0 or later and for Android™ mobile devices running Android™ v4.4 or later. The HP All-in-One Printer Remote mobile app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.
[4] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.