location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens S65 mobile phone 3.46 oz (98 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S65
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S65
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens S65 mobile phone 3.46 oz (98 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 132 x 176 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Siemens S65 mobile phone 3.46 oz (98 g) Black :
The short editorial description of Siemens S65 mobile phone 3.46 oz (98 g) Black

Siemens S65
More>>>
Siemens S65 mobile phone 3.46 oz (98 g) Black:
The official marketing text of Siemens S65 mobile phone 3.46 oz (98 g) Black as supplied by the manufacturer

Introducing the first Siemens mobile phone with an integrated 1.3 MegaPix video camera. This high-class handset sets new standards in design and functionality for today's mobile market.

With the S65, Siemens enters a whole new era of mobile excellence. With this powerful device it is really easy to send video messages in a convincing quality. A built-in 1.3 MegaPix video camera records your life's greatest moments to MPEG4 format. You can store plenty of such clips onto the exchangeable 32 MB MultiMediaCard. And from there share them with your friends or transfer them to your computer. Of course this state-of-the art camera also allows for still digital imaging.

The Siemens S65's massive display lets you see the world with different eyes. With those of a 132 x 176 pixel 65 k TFT display. And what you can see on this majestic screen is as impressive as it is clear: A complete package of business tools that allow you take your business with you wherever you are. Bluetooth technology lets you move around freely through wireless networks and extensive synchronization tools let you stay updated with your PC's applications.

Almost needless to mention that this sophisticated mobile features triband functionality to let you stay connected to merely any mobile network on earth.

Features:
Tri-band
Integrated 1.3 mega pixel camera with zoom
Integrated video camera and video playback
Bluetooth

Short summary description Siemens S65 mobile phone 3.46 oz (98 g) Black:
This short summary of the Siemens S65 mobile phone 3.46 oz (98 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens S65, 132 x 176 pixels, Bluetooth, 750 mAh, Black

Long summary description Siemens S65 mobile phone 3.46 oz (98 g) Black:
This is an auto-generated long summary of Siemens S65 mobile phone 3.46 oz (98 g) Black based on the first three specs of the first five spec groups.

Siemens S65. Display resolution: 132 x 176 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 3.46 oz (98 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
132 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colors
Camera
Rear camera resolution
1.3
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
3.46 oz (98 g)
Width
1.89" (48 mm)
Depth
4.29" (109 mm)
Height
0.709" (18 mm)
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, IrDa, USB, SyncML, RS232
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz