location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WITL125
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WITL125 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 17:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 11 lbs (5 kg) 1200 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Hand/wool, Sport, Delicate/silk
  • - Overflow protection
  • - Delayed start timer
  • - Spin-drying class: B
  • - 49 L
Long product name Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White :
The short editorial description of Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White

WITL 125, A, A, B, 1200rpm, White
More>>>
Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White:
The official marketing text of Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White as supplied by the manufacturer

Special programmes
Indesit Moon’s unique integrated dispenser is located behind the door and delivers detergent directly into the heart of the wash, giving you up to 50% more cleaning power.* This innovative design also allows water to wash through the dispenser, keeping it clean while using all the detergent in the wash. What’s more, the internal dispenser floats to help prevent overfilling with detergent. Better for your clothes, the environment and your pocket.

Special Sports programmes
Freestanding washing dryers can be placed anywhere in the home. Integrated washing dryers are built-in to kitchen units.

Delay Timer
You can delay the programme for up to 24 hours according to your needs. Prepare the load, add the detergent, set the programme, and the machine will start at your chosen time.

Short summary description Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White:
This short summary of the Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit WITL125, Top-load, 11 lbs (5 kg), B, 1200 RPM, 10400 L, White

Long summary description Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White:
This is an auto-generated long summary of Indesit WITL125 washing machine Top-load 11 lbs (5 kg) 1200 RPM White based on the first three specs of the first five spec groups.

Indesit WITL125. Loading type: Top-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual water consumption washing: 10400 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product color *
White
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Drum volume
42 L
Performance
Drum capacity *
11 lbs (5 kg)
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
17
Delayed start timer *
Yes
Timer
Yes
Cycle time (max)
105 min
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Sport, Delicate/silk
Overflow protection *
Yes
AquaStop function *
No
Power
Energy efficiency class (old)
A
Energy consumption washing per cycle
0.95 kWh
Water consumption per cycle *
49 L
Weight & dimensions
Width
15.7" (400 mm)
Depth
23.6" (600 mm)
Height
33.5" (850 mm)
Weight
138.9 lbs (63 kg)
Packaging data
Package width
18.1" (460 mm)
Package depth
26" (660 mm)
Package height
37.4" (950 mm)
Other features
Washing class
A
Annual water consumption washing
10400 L
Brand Image Article code product Stock Price from
Indesit BTW E71253P (IT) washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White Indesit BTW E71253P (IT) washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
859991533600 BTW E71253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A61052 (IT) washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White Indesit BTW A61052 (IT) washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
859991533580 BTW A61052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)