HPE logo

HPE 693648-B21-RFB internal hard drive 1.2 TB 10000 RPM 2.5" SAS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11455
Info modified on:
10 Mar 2024, 10:10:44
Long product name HPE 693648-B21-RFB internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

HP 1.2TB 6G SAS 10K SFF (2.5-inch) Dual Port Enterprise 3yr Warranty Hard Drive

Short summary description HPE 693648-B21-RFB internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

HPE 693648-B21-RFB, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description HPE 693648-B21-RFB internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

HPE 693648-B21-RFB. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.