location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" LCD TFT Monitor L173ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L173ST
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 12 ms 400 cd/m² 500:1
  • - 55 W
Long product name LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels :
The short editorial description of LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels

L173ST 17" TFT 1280x1024 75Hz 12ms DVI-D TCO99
More>>>
LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels:
The official marketing text of LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels as supplied by the manufacturer

17" WXGA monitor with TV function
Response time 12ms
Brightness 400cd/m2
Contrast ratio 500:1
Remote control
Tilt adjustment
PIP, SRS WOW, PSM, SSM

Short summary description LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels:
This short summary of the LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG 17" LCD TFT Monitor L173ST, 17", 1280 x 1024 pixels, LCD, 12 ms

Long summary description LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG 17" LCD TFT Monitor L173ST. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
15 Pin D-Sub, DVI-D, SVHS, CVBS, HDTV
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
18.7" (474.5 mm)
Depth (without stand)
4.54" (115.2 mm)
Height (without stand)
17.6" (447.7 mm)
Weight (without stand)
12.3 lbs (5.6 kg)
Packaging data
Package weight
20.7 lbs (9.4 kg)
Other features
Display
LCD
Package dimensions (WxDxH)
21.9 x 9.65 x 20.7" (555 x 245 x 525 mm)
Power requirements
90~264V @ 47-63Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:07:43
Uk has collected 2 expert reviews for LG 17" LCD TFT Monitor L173ST computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 10:07:43
Media centres and high-definition (HD) displays are bringing computers and television closer together than ever, but they are still expensive. If you need a computer monitor but also want to watch TV on it, a simple multifunction display such as thi...
60%
webuser.co.uk
Updated:
2017-03-01 10:07:43
Integrating both TV and computer monitor, this space-saving screen from LG is ideal for small rooms more...
Bottom line This is undoubtedly best suited to the consumer whos lacking in space and doesnt care if their PC is out of action when the TV is on – ideal for bedsit flats or kids bedrooms. While its ability to replay fast-moving action could be improved, and the...
76%
Brand Image Article code product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)