location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PRM4 surge protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRM4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRM4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304217176 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:08:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name APC PRM4 surge protector :
The short editorial description of APC PRM4 surge protector

4 position chassis, 1U, for replaceable data line surge protection modules
More>>>
APC PRM4 surge protector:
The official marketing text of APC PRM4 surge protector as supplied by the manufacturer

The majority of all surge-induced damage is caused by surges and spikes traveling along unprotected data lines. These surges originate from a wide variety of sources, including static charge buildup and lightning strikes. Left unprotected, your data lines expose network cards, A/V components, modems and other network equipment to damaging electrical transients. The Rack-mount ProtectNet family offers a modular approach to protecting a variety of data lines, including telephone lines, network lines, coax cables and more. Installing any combination of individual surge protection modules into either the four- or 24-position chassis and connecting them to earth ground will prevent back-door surges from ruining your productivity and costing you money.

Short summary description APC PRM4 surge protector:
This short summary of the APC PRM4 surge protector data-sheet is auto-generated and uses the product title and the first six key specs.

APC PRM4, -15 - 45 °C, -15 - 45 °C, 0 - 95%, 0 - 95%

Long summary description APC PRM4 surge protector:
This is an auto-generated long summary of APC PRM4 surge protector based on the first three specs of the first five spec groups.

APC PRM4

Operational conditions
Operating temperature (T-T)
-15 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
85364900
Brand Image Article code product Stock Price from
APC Suppressor PNETR6 Black 2 AC outlet(s) APC Suppressor PNETR6 Black 2 AC outlet(s)
(show image)
PNETR6 Suppressor PNETR6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)