location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X644X11E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X644X11E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X644X11E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178355067 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X644X11E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Extra (Super) High Yield
  • - Black toner page yield: 32000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X644X11E toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark X644X11E toner cartridge 1 pc(s) Original Black

Extra High Yield Return Program Print Cartridge for X644e/X646e
More>>>
Lexmark X644X11E toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark X644X11E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program. Lexmark X644e and X646e MFP supplies are designed for the highest quality output. The supplies are designed for easy customer installation and quality performance, from the first page to the last. Lexmark X644e and X646e MFP supplies are not compatible with other Lexmark MFPs or printers. Average Cartridge Yield 32,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark X644X11E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark X644X11E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X644X11E, 32000 pages, Black, 1 pc(s)

Long summary description Lexmark X644X11E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark X644X11E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark X644X11E. Black toner page yield: 32000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
X644e, X646dte
Quantity per pack *
1 pc(s)
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
32000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Lexmark
Features
Cartridge return & recycling
Yes
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)