location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ DIGITAL 800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2129892
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver :
The short editorial description of Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver

µ DIGITAL 800 - 8.0 million pixels in a stylish body
More>>>
Short summary description Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ DIGITAL 800, 8 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Olympus µ DIGITAL 800. Camera type: Compact camera, Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 32 MB. Weight: 6.4 oz (181.5 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:05:37
Uk has collected 26 expert reviews for Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-22 23:04:41
The tough, silver-bodied Digital 800 feels solid and, as with all Olympuss cameras, has rubber seals on all its openings to make sure water cant get in during a downpour. Its reasonably heavy for a compact camera, but its also one of the most co...
60%
digicamreview.co.uk
Updated:
2011-09-22 23:04:43
The Olympus Mju Digital 800 / Stylus 800 (available in white/silver and dark blue) features an Olympus 3x optical zoom lens, an 8 megapixel sensor, a large "HyperCrystal" 2.5" screen, and a weatherproof body. The Olympus also features an...
0%
Cameras.co.uk
Updated:
2011-09-22 23:04:50
By the end of my tests I was a big fan of the Olympus MJU 800. It is a well made digital camera that takes good photos both indoors and outdoors. The in camera guide to taking photos is a marvelous innovation and should be applauded.
81%
goodgearguide.com.au
Updated:
2011-11-08 13:59:52
This is a great camera. An eight megapixel compact, its cheaper than some seven megapixel cameras.
90%
stuff.tv
Updated:
2014-03-20 05:12:32
Cameras aren’t just cameras any more. They’re part of the fickle world of fashion and, sad to say, the Mju 800 is looking rather last year. That asymmetrical styling was once so chic. However, put the 800 alongside the Konica Minolta Dimage X1...
Good Sleek and polished design. Good LCD size and quality.
Bad Image quality not very good. Fatter and bulkier than the X1.
Bottom line The Mju has hidden depths with aperture-priority and shutter-priority modes, but alas no fully manual mode...
60%
Neocamera.com
Updated:
2011-09-22 23:04:07
The Olympus Stylus 800 is a great compact camera. This cameras main problem is the image softness which is very visible starting at ISO 400. For people taking mostly outdoor pictures, this may not be such a problem. Otherwise, the camera produces sha...
60%
stuff.tv
Updated:
2011-09-22 23:04:12
Cameras aren’t just cameras any more. They’re part of the fickle world of fashion and, sad to say, the Mju 800 is looking rather last year. That asymmetrical styling was once so chic. However, put the 800 alongside the Konica Minolta Dimage X1...
Good Sleek and polished design. Good LCD size and quality.
Bad Image quality not very good. Fatter and bulkier than the X1.
Bottom line The Mju has hidden depths with aperture-priority and shutter-priority modes, but alas no fully manual mode...
60%
Megapixel.net
Updated:
2011-09-22 23:04:16
The new Stylus camera retains the smooth design of earlier Stylus camera. The lens barrel, the light silver coloured front of the body, and the darker silver piece that rings the body are all made of metal, while the rest of the body is made of plastic...
Good Photos turn out very well when printed up to an 8 x 10 size, Good colour rendition, Excellent monitor, Little shutter lag, Zoom shows little distortion, Weatherproof design...
Bad Some noise in images, Compression occasionally too strong at the highest image quality, When seen on a monitor at 100% scale, images look overprocessed...
Bottom line With the release of the Stylus 800 (called Mju 800 across Europe) Olympus extends its series of all-weather cameras into the 8 megapixel range, and takes the opportunity to equip it with a 2.5-inch monitor. The new Stylus camera retains the smooth des...
0%
smartcomputing.com
Updated:
2011-09-22 23:04:26
Stylus 800 Digital $449.99 Olympus (888) 553-4448 (631) 844-5000 www.olympusamerica.com Digital cameras have come a long way in the past couple of years, but they still haven’t caught up to their film-based forefathers in regard to a number of cruci...
0%
pcmag.com
Updated:
2011-09-22 23:04:30
With all the storms that have battered the U.S. in the past few months, perhaps Olympus has the right idea in giving the Stylus 800 an all-weather finish. You wont be able to take the camera underwater (use the Pentax OptioWP for that), but its wate...
Good Solid construction and bright, clear 2.5-inch LCD screen. On-screen help features.
Bad Image quality could be sharper. Slow recycle time.
Bottom line The Olympus Stylus 800 is a well-made camera, but photo quality needs to improve to make it a real compact contender...
50%
dpreview.com
Updated:
2011-09-22 23:04:34
Olympus unveiled its first 8MP compact, the µ Digital 800 / Stylus 800 Digital, back in May 2005. As well as offering one of the highest pixel counts in its class the Stylus 800 is weatherproof and uses a unique technology, Bright Capture, to boos...
Good Excellent resolution, Bright, vivid and sharp results (though see cons, below), Weatherproof, Excellent build quality, Attractive design and good handling, Aperture priority and shutter priority modes, Lots of scene/subject modes, Fast, reliable focus, Ex...
Bad Visible noise reduction / sharpening / demosaicing artefacts at all ISO settings, especially if you dont use the SHQ mode, Images over-sharpened and too contrasty, Occasional white balance problems in scenes with one predominant color, Smearing of low con...
Bottom line Its hard to know how to rate a camera like the Stylus 800. On the one hand its responsive, well-specified, well made, well priced and has a fantastic screen. That its weatherproof too is a significant added bonus if you like to shoot in challenging...
0%
trustedreviews.com
Updated:
2011-09-22 23:04:52
When I reviewed the Olympus mju Digital 500 back in March, I was very impressed with it. Design, specification, build quality, performance and picture quality were all of the highest standard, in fact I had to resort to nitpicking about the battery hatch...
80%
dcresource.com
Updated:
2011-09-22 23:04:56
The Olympus Stylus 800 ($399) is a compact, all-weather 8 Megapixel digital camera. Like the other cameras in the Stylus series, the Stylus 800 can take a splash of water and it can keep shooting. This doesnt mean that it can go swimming with you...
0%
Digitaltrends.com
Updated:
2011-09-22 23:05:06
the Olympus Stylus 800 is a very good digital 8MP camera that’s a major step above the point-and-shoot competition.
90%
photographyreview.com
Updated:
2011-09-22 23:05:22
by Thom SanbornThe Olympus Stylus 800 Digital is a breakthrough in innovative technologies. It offers power, speed, all-weather performance, and built-in technology for low-light photography. The Olympus Stylus 800 Digital is a welcome addition to the...
100%
digitalcamerainfo.com
Updated:
2011-09-22 23:05:31
The Olympus Stylus 800, known in Europe as the µ[mju:] Digital 800, comes equipped with an 8.0 megapixel, 1/1.8-inch CCD and Olympus? Bright Capture Technology. A member of the long line of Stylus cameras, first introduced to film-based point-and-shoot...
0%
photographyblog.com
Updated:
2011-09-22 23:05:35
The Olympus Mju Digital 800 is an 8 megapixel compact digital camera with a weatherproof body that is resistant to water spray. Standout features on the Olympus Mju 800 include a large 2.5 inch LCD screen (although there is no room for an optical vie...
Bottom line With a mixture of good looks, sturdy build quality and everything from numerous scene modes to almost full photographic control, the Olympus Mju Digital 800 offers something to everyone. This is a compact digital camera that will suit both the novice...
70%
pcworld.com_techhive.com
Updated:
2014-01-19 07:38:58
Stylish, well-designed camera offers terrific image quality, is water-resistant, and has a big, bright LCD screen.
76%
steves-digicams.com
Updated:
2014-01-19 07:38:58
The Stylus 800 delivers power, performance and enhanced usability with an array of innovative technologies: Bright Capture Technology for low-light photography; a HyperCrystal? LCD for high-contrast viewing; metal, all-weather construction for protecti...
0%
Brand Image Article code product Stock Price from
Olympus

Olympus CAM µ-MINI S 5M Blue Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
N2128792 CAM OLYMPUS µ-MINI S 5M Blue Digital 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus CAM C-70 ZOOM 1/1.8" 7 MP CCD
(show image)
N1747892 CAM OLYMPUS C-70 ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue
(show image)
N1856692 µ DIGITAL 500 0.00
(excl. VAT)
0 (incl. VAT)