location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" LCD TFT Monitor L193ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L193ST
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 12 ms 400 cd/m² 500:1
  • - 55 W
Long product name LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels :
The short editorial description of LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels

L193ST 19" TFT 70Hz 1280x1024 DVI-D TCO99
More>>>
LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels:
The official marketing text of LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer

19" WXGA monitor with TV function
Response time 12ms
Brightness 400cd/m2
Contrast ratio 500:1
Remote control
Tilt adjustment
PIP, SRS WOW, PSM, SSM

Short summary description LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels:
This short summary of the LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG 19" LCD TFT Monitor L193ST, 19", 1280 x 1024 pixels, LCD, 12 ms

Long summary description LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of LG 19" LCD TFT Monitor L193ST computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG 19" LCD TFT Monitor L193ST. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colors *
16.78 million colors
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
15 Pin D-Sub, DVI-D
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
5 W
Weight & dimensions
Width (without stand)
20.3" (516 mm)
Depth (without stand)
4.69" (119.1 mm)
Height (without stand)
18.9" (481.3 mm)
Weight (without stand)
14.6 lbs (6.6 kg)
Packaging data
Package weight
20.7 lbs (9.4 kg)
Other features
Display
LCD
Package dimensions (WxDxH)
21.9 x 9.65 x 20.7" (555 x 245 x 525 mm)
Power requirements
90~264V @ 47-63Hz
Country Distributor
United Kingdom 1 distributor(s)