location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM5808D video switch DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM5808D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM5808D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006616 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:42:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM5808D user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM5808D video switch DVI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 x 8 DVI I/O connections
  • - Configuration and Control via pushbuttons / IR Remote Control
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - System Operation via bi-directional RS-232 serial controller / Browser Graphical User Interface (GUI) / Telnet
  • - Extends IR transmission via IR extension cable
  • - Built-in Scaler on each output port converts input resolutions into the display’s native resolution, supports scaling 1920 x 1200 resolutions up or down
  • - Seamless Switch™ – ATEN FPGA design unifies video formats to provide continuous video streams, real-time switching and stable signal transmissions *
  • - Video Wall – features up to 16 video wall profiles for custom screen layouts via point-n-click web GUI *
  • - EDID Expert – configures optimum EDID settings for smooth power-up, high-quality display and use of the best resolution across different screen
  • - Firmware Upgradeable
  • - Rack Mountable (1U Design)
  • - Note:
  • - 1. If Seamless Switch is enabled, the video output will not display 3D, Deep Color, or interlace (i.e., 1080i) resolution features. To use these features, you must disable Seamless Switch.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Long product name ATEN VM5808D video switch DVI :
The short editorial description of ATEN VM5808D video switch DVI

8 x 8 DVI Matrix Switch with Scaler
More>>>
ATEN VM5808D video switch DVI:
The official marketing text of ATEN VM5808D video switch DVI as supplied by the manufacturer

While HDMI-compliant devices are becoming more popular, the majority of traffic control centers and other large-scale, centralized control rooms still rely on DVI display devices.

In order to avoid signal instability, quality deterioration and other factors associated with interface converters, ATEN created the VM5808D: A seamless matrix switch for DVI signals that offers an easy and affordable way to route any of 8 DVI video sources to any of 8 DVI displays.

The VM5808D includes seamless switching that employs an FPGA matrix architecture to ensure continuous video streaming, real-time control and stable signal transmission. With a built-in high-performance scaler, the VM5808D easily converts various input resolutions into a array of output resolutions, giving viewers the best image quality across all displays. The switch also integrates video wall functionality with an easy-to-use web GUI that lets you create 16 connection profiles for convenient layout customization.

The VM5808D is the ideal solution for any control center streaming multiple sources to multiple displays.

Short summary description ATEN VM5808D video switch DVI:
This short summary of the ATEN VM5808D video switch DVI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM5808D, DVI, Metal, Black, 196.9" (5 m), 1920 x 1200 (WUXGA), 1U

Long summary description ATEN VM5808D video switch DVI:
This is an auto-generated long summary of ATEN VM5808D video switch DVI based on the first three specs of the first five spec groups.

ATEN VM5808D. Video port type: DVI. Material: Metal, Product color: Black, Maximum operating distance: 196.9" (5 m). AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Weight: 9.37 lbs (4.25 kg), Dimensions (WxDxH): 10.2 x 17 x 1.73" (259.8 x 432.4 x 44 mm). Quantity per pack: 1 pc(s), Cables included: AC

Ports & interfaces
Video port type *
DVI
RJ-45 input ports
1
RS-232 ports
1
Features
Material
Metal
Product color
Black
HDCP
Yes
Maximum operating distance
196.9" (5 m)
Rack mounting
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Rack capacity
1U
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
1 A
Weight & dimensions
Weight
9.37 lbs (4.25 kg)
Dimensions (WxDxH)
10.2 x 17 x 1.73" (259.8 x 432.4 x 44 mm)
Packaging content
Quantity per pack
1 pc(s)
Handheld remote control
Yes
User guide
Yes
Cables included
AC
Mounting brackets included
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)