location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33261
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33261
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:46:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
Long product name Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA :
The short editorial description of Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA

250GB, 7200RPM, NAS
More>>>
Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA:
The official marketing text of Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA as supplied by the manufacturer

The Iomega® Hot-Swappable Hard Disk Drive 300r/250GB gives you an extra 'hot-swappable' 250GB hard drive for immediate drive replacement and the highest level of data availability. Featured on Iomega StorCenter Pro NAS P300r servers, hot-swappable drives help maximize uptime and simplify maintenance.

Short summary description Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA:
This short summary of the Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter HDD 33261, 250 GB, 7200 RPM, 8 MB, Serial ATA

Long summary description Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA:
This is an auto-generated long summary of Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA based on the first three specs of the first five spec groups.

Iomega StorCenter HDD 33261. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Features
Interface *
Serial ATA
Type *
HDD
Hot-swap *
Yes
Brand Image Article code product Stock Price from
Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33260 160GB Hot-Swappable 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33189 160GB Hot-Swappable SATA 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA
(show image)
33191 250GB Hot-Swappable SATA 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS 400R 400GB H-Swap Drive internal hard drive Iomega NAS 400R 400GB H-Swap Drive internal hard drive
(show image)
33190 NAS 400R 400GB H-Swap Drive 0.00
(excl. VAT)
0 (incl. VAT)