location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack PDU power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7954
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:36:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Rack PDU power distribution unit (PDU) Black :
The short editorial description of APC Rack PDU power distribution unit (PDU) Black

Rack PDU,Switched,ZeroU,16A,230V,(21)C13&(3)C19, IEC309, 10' Cord
More>>>
APC Rack PDU power distribution unit (PDU) Black:
The official marketing text of APC Rack PDU power distribution unit (PDU) Black as supplied by the manufacturer

The first Rack PDU with high power density and switchable outlets
APC’s Switched Rack Power Distribution Units (PDUs) are premium solutions to many of the power management problems seen in today’s IT environments. Some of the problems are unauthorized use of power outlets, locked-up equipment, in-rush current, overloaded circuits, and the need of remote access to power outlets in the rack. The Switched Rack PDUs address these problems through individual outlet control, power on and off delays, current monitoring, alarm thresholds, and network management. Individual outlet control allows users to turn outlets on, turn outlets off, or recycle power to equipment, which can reboot locked-up equipment and avoid unauthorized use of outlets. Power delays allow users to determine the order in which equipment is powered up or down. Utilizing the power delay feature will avoid in-rush current, which can cause overloads. Monitoring the current draw at the rack level is key to avoiding downtime due to overloaded circuits. The Switched Rack PDUs provide an aggregate current draw, which can be viewed remotely or locally, via digital display. In addition, alarms will be generated based on user-defined thresholds to alert users of potential circuit overloads (NOTE: Currently available on select models only. Please see feature list for availablity per SKU). Users can access, configure, and control the Switched Rack PDUs through Web, SNMP, or Telnet Interfaces.

Short summary description APC Rack PDU power distribution unit (PDU) Black:
This short summary of the APC Rack PDU power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack PDU, Black, IEC 309 16A 2P+E, (21) IEC 320 C13 (3) IEC 320 C19 , 120.1" (3.05 m), AS/NZS 3548 (C-Tick) Class A,CE,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,VDE, 230 V

Long summary description APC Rack PDU power distribution unit (PDU) Black:
This is an auto-generated long summary of APC Rack PDU power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC Rack PDU. Product color: Black. Input connection type: IEC 309 16A 2P+E, Output connections: (21) IEC 320 C13 (3) IEC 320 C19 . Cable length: 120.1" (3.05 m), Certification: AS/NZS 3548 (C-Tick) Class A,CE,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,VDE. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 2.2 x 1.73 x 63.7" (56 x 44 x 1619 mm), Weight: 13 lbs (5.91 kg)

Design
Product color
Black
Ports & interfaces
I/O ports
(21) IEC 320 C13 (3) IEC 320 C19 IEC 309 16A 2P+E
Input connection type
IEC 309 16A 2P+E
Output connections
(21) IEC 320 C13 (3) IEC 320 C19
Features
Cable length
120.1" (3.05 m)
Certification
AS/NZS 3548 (C-Tick) Class A,CE,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,VDE
Power
Nominal input voltage *
230 V
Power
Output voltage
230 V
Weight & dimensions
Dimensions (WxDxH)
2.2 x 1.73 x 63.7" (56 x 44 x 1619 mm)
Weight
13 lbs (5.91 kg)
Packaging data
Package dimensions (WxDxH)
5.98 x 5 x 84" (152 x 127 x 2134 mm)
Package weight
15 lbs (6.82 kg)
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Brand Image Article code product Stock Price from
APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
AP7553 RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 0.00
(excl. VAT)
0 (incl. VAT)
APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black
(show image)
PDRDPH10U-R BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK 0.00
(excl. VAT)
0 (incl. VAT)
APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
AP7585 RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)